EN
  • EN
  • DE

HCF4082BMTR

Part No HCF4082BMTR
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case SOP3.9M
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 714323-HCF4082BMTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCF4082BMTR CAD Model

Description

STMicroelectronics HCF4082BMTR Dual 4-Input AND Gate

The HCF4082BMTR is a high-performance integrated circuit produced by STMicroelectronics, a leader in semiconductor solutions. This IC is part of the HCF4000 family and it features a dual 4-input AND gate that is designed to provide optimal functionality in digital logic circuits.

This component is particularly suitable for applications that require a compact and efficient logic gate solution. The HCF4082BMTR operates over a wide voltage range from 3V to 15V, making it versatile for use in various electronic systems. Its low power consumption and high noise immunity are key attributes that contribute to its reliability and performance in demanding environments.

The dual 4-input AND gate configuration of the HCF4082BMTR allows for the implementation of complex logic functions within a single chip, reducing the need for multiple components and saving space on the PCB. This is especially beneficial in designs where board real estate is at a premium.

Manufactured using silicon gate C2MOS technology, the HCF4082BMTR ensures stable operation over time and provides robustness against latch-up. It is available in a compact surface-mount package, specifically in the SO-14 package, which is suitable for automated assembly processes.

Key features of the HCF4082BMTR include:

  • Dual 4-input AND gate configuration
  • Wide operating voltage range: 3V to 15V
  • Low power consumption
  • High noise immunity
  • Medium-speed operation
  • Silicon gate C2MOS technology
  • Latch-up performance exceeds 100mA per JESD 78
  • SO-14 package for compact surface-mount applications

The HCF4082BMTR is ideal for a wide array of applications, including control systems, data processing, instrumentation, and any other systems that require a reliable logical operation. Its ease of integration, combined with STMicroelectronics' reputation for quality and performance, makes it a smart choice for designers and engineers looking to optimize their digital logic designs.

For additional information, datasheets, and support resources, customers can visit the STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

Genesys
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Micron Technology Inc.
Lowest to $16.8087
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
STMicroelectronics
Lowest to $1.4553
Mini-Circuits
Need more? Email Us
Vishay
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess