EN
  • EN
  • DE

HCF4086BEY

Part No HCF4086BEY
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Description CMOS Expandable 4-Wide 2-Input AND-O -INVE T Gate 14-PDIP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
High Level Output Current -2.4 mA
Low Level Output Current 2.4 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 20 V
Min Supply Voltage 3 V
Number of Gates 1
Propagation Delay 620 ns
RoHS Non-Compliant
Win Source Part Number 1061900-HCF4086BEY
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCF4086BEY CAD Model

Description

STMicroelectronics HCF4086BEY Product Overview

The HCF4086BEY is a versatile integrated circuit from STMicroelectronics designed for various digital applications. This chip is part of the CMOS family, which is renowned for its low power consumption and high noise immunity. The HCF4086BEY is particularly useful in implementing logic-level conversions and various forms of digital signal processing.

Key Features

  • Logic Family: The device belongs to the CMOS (Complementary Metal-Oxide-Semiconductor) family, ensuring low power dissipation alongside high-speed operation.
  • Supply Voltage Range: It operates over a wide supply voltage range from 3V to 15V, accommodating various application requirements and ensuring compatibility with both TTL (Transistor-Transistor Logic) and CMOS logic levels.
  • Logic Type: The HCF4086BEY is a phase-locked loop circuit that is capable of locking onto a range of input frequencies and maintaining a stable output.
  • Package Type: It is available in a DIP (Dual In-line Package), which is suitable for through-hole mounting, making it ideal for prototyping and educational purposes.

Applications

The HCF4086BEY is utilized in a wide array of applications, including but not limited to:

  • Frequency synthesis and management
  • Clock generation for microprocessors
  • Signal conditioning
  • Waveform generation
  • Telecommunications systems
  • Robotics and automated control systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The HCF4086BEY is manufactured to stringent quality standards, ensuring reliability and performance in even the most demanding environments. Its robust design is suited for both commercial and industrial applications, offering a long operational life.

Technical Support and Resources

For engineers and designers, STMicroelectronics provides extensive technical support, including datasheets, application notes, and design resources for the HCF4086BEY. These resources are available on the STMicroelectronics website, making it easier to integrate this component into various designs and applications.

Note: It is important to consult the latest datasheets and product specifications to understand the full capabilities and limitations of the HCF4086BEY before integrating it into any designs.

You May Also Be Interested in

Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess