EN
  • EN
  • DE

IMS1600P-45

Part No IMS1600P-45
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065028-IMS1600P-45
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IMS1600P-45 CAD Model

Description

The IMS1600P-45 is a high-performance, integrated MEMS (Micro-Electro-Mechanical Systems) sensor product from the renowned semiconductor manufacturer STMicroelectronics. This advanced sensor is designed to cater to a wide range of applications that require precise motion or environmental sensing. With its compact form factor and low power consumption, the IMS1600P-45 is an ideal choice for portable and battery-powered devices.

Key Features

  • High Precision: The IMS1600P-45 offers exceptional accuracy and sensitivity, making it suitable for applications that demand high-resolution measurements.
  • Low Power Consumption: Engineered for efficiency, this sensor operates with minimal power usage, thereby extending the battery life of the host device.
  • Compact Design: Its small footprint allows for easy integration into space-constrained designs without compromising performance.
  • Robust Construction: Built to withstand harsh conditions, the IMS1600P-45 is durable and reliable for industrial and automotive applications.
  • Easy Integration: The sensor supports standard communication protocols for seamless integration with existing systems and microcontrollers.

Applications

The versatility of the IMS1600P-45 makes it suitable for a diverse array of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and gaming devices.
  • Automotive systems, including advanced driver-assistance systems (ADAS) and in-vehicle navigation.
  • Industrial automation for precision monitoring and control.
  • Healthcare devices that require accurate motion tracking or positioning.
  • IoT devices for smart homes and cities that need environmental sensing.

Technical Specifications

The IMS1600P-45 comes with a set of technical specifications that assure performance and reliability:

  • Operating Voltage Range: 2.4V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Interface: I2C/SPI compatible
  • Package: Robust and reliable LGA package

In conclusion, the IMS1600P-45 from STMicroelectronics is a state-of-the-art sensor that offers a perfect blend of precision, efficiency, and versatility. It stands out as a superior choice for designers and engineers looking to incorporate reliable sensing capabilities into their next-generation products.

You May Also Be Interested in

Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Harris Corporation
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess