The LT1072CQ is a versatile and robust switching regulator designed by Linear Technology, which is now part of Analog Devices. This innovative component is engineered to deliver high efficiency and reliable performance for a wide range of power conversion applications. Its unique design features make it an excellent choice for designers looking to enhance their power management systems.
Key Features
- High Efficiency: Capable of achieving up to 90% efficiency, the LT1072CQ ensures minimal power loss during operation, making it ideal for battery-powered devices and energy-sensitive applications.
- Flexible Voltage Operation: This regulator can operate with input voltages ranging from 3V to 60V, providing a versatile solution for various supply voltages.
- Adjustable Output: Users can set the output voltage from 2.5V to the maximum input voltage, allowing for a wide array of output configurations to meet different requirements.
- High Output Current: The LT1072CQ can deliver output currents up to 1.25A, making it suitable for applications requiring significant power delivery.
- Thermal Protection: With built-in thermal shutdown, the device ensures protection against overheating, thereby enhancing its reliability and longevity.
- Stable with Low ESR Capacitors: The regulator remains stable with low ESR capacitors, which reduces noise and improves performance.
Applications
The LT1072CQ is ideal for a variety of applications, including but not limited to:
- Battery-powered equipment
- Portable devices
- Automotive electronics
- Industrial power supplies
- Telecommunication systems
- High-power LED lighting
Package Information
The LT1072CQ is offered in a 5-lead TO-220 package, designed to provide a compact solution with easy integration into existing designs. Its robust packaging ensures that it can withstand harsh environments and the rigors of industrial applications.
In summary, the LT1072CQ from Linear Technology is a high-performance switching regulator that combines efficiency, flexibility, and reliability. Its broad input voltage range, adjustable output, and high current capability make it a go-to choice for engineers seeking to optimize their power management systems.