Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015358-IMS1630S70
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IMS1630S70 CAD Model

Description

STMicroelectronics IMS1630S70

The IMS1630S70 is a high-performance integrated module from STMicroelectronics, designed for advanced industrial, automotive, and consumer applications. This product stands out for its robust design and its ability to provide reliable performance even in the most demanding conditions.

Key Features

  • Integration: The IMS1630S70 integrates multiple functionalities that may include microcontrollers, power management, and wireless communication capabilities, making it a versatile choice for a wide range of applications.
  • Performance: With its advanced technology, the module is capable of delivering exceptional performance, ensuring efficient operation and processing speed suitable for complex tasks.
  • Energy Efficiency: The module is designed with energy efficiency in mind, making it ideal for battery-powered devices or applications where power consumption is a critical factor.
  • Connectivity: Depending on the specific configuration, the IMS1630S70 may offer various connectivity options such as Bluetooth, Wi-Fi, or other wireless protocols to enable communication with other devices and systems.
  • Reliability: STMicroelectronics is known for its commitment to quality, and the IMS1630S70 is built to meet high reliability standards, ensuring stable operation over its lifespan.
  • Compact Design: The module's compact footprint allows for its integration into space-constrained applications without compromising on functionality.

Potential Applications

The IMS1630S70 is suitable for a diverse set of applications, including smart home devices, IoT solutions, automotive electronics, and industrial automation systems. Its combination of integration, performance, and efficiency makes it an excellent choice for developers and manufacturers looking to create sophisticated and reliable products.

Customization and Support

STMicroelectronics offers support for the IMS1630S70 through comprehensive documentation, development tools, and software libraries to facilitate customization and accelerate product development cycles. Customers can also rely on ST's technical support and community forums for assistance throughout the design and implementation process.

You May Also Be Interested in

Samtec Inc.
SOCKET, 2.54MM, VERTICAL THT, 24POS; Series: HSS; Pitch Spacing: 2.54mm; No. of Ro
Need more? Email Us
ECAD model for HSS-124-G-1B
Renesas Electronics America
IC REG CTRLR DDR 2OUT 28SSOP / series Controller, DDR Voltage Regulator IC 2 Output 28-SSOP/QSOP
Need more? Email Us
ECAD model for ISL6444CA-T
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for HMTSW-102-24-SM-S-240
Intel
Need more? Email Us
ECAD model for FSR1550PDB
Amphenol
USB Connector Type-B Receptacle 4 Position Right Angle Surface Mount T/R
Need more? Email Us
ECAD model for GSB24111REU
Samtec Inc.
CONN HDR 14POS 0.1 STACK T/H / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
ECAD model for HW-07-10-SM-D-490-110
Phoenix Contact
Cable Gland, Brass, 4MM-8MM, Silver;
Need more? Email Us
ECAD model for G-INS-M16-T68N-NNES-S
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1008W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
ECAD model for HRPG-1000-24
Schneider Electric
Schneider Disconnect Sw Shorting Links 600VAC 80
Need more? Email Us
ECAD model for GS1AU803

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention