EN
  • EN
  • DE

IMSG176P50SF

Part No IMSG176P50SF
Manufacturer STMicroelectronics
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1192477-IMSG176P50SF
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IMSG176P50SF CAD Model

Description

The IMSG176P50SF is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader renowned for its innovative and high-performance components. This product is part of ST's MDmesh™ M6 series, which features the company's latest advancements in super-junction technology, providing excellent RDS(on) and superior switching performance.

Key Features

  • Low On-Resistance (RDS(on)): The device boasts a very low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Voltage Rating: With a 500V drain-source breakdown voltage (VDS), the IMSG176P50SF is suitable for high voltage applications, ensuring reliability and robustness in various operating conditions.
  • Fast Switching Speed: The fast switching capability of this MOSFET minimizes switching losses, making it ideal for high-frequency power switching applications.
  • Enhanced Thermal Performance: The device is designed with an optimized package for improved heat dissipation, ensuring stable performance even under high power and temperature conditions.
  • Low Gate Charge (Qg): A reduced gate charge helps in achieving low driving power, which is critical for energy-saving in power management systems.

Applications

The IMSG176P50SF is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC-DC Converters
  • Welding Equipment
  • Uninterruptible Power Supplies (UPS)
  • Solar Inverters
  • Electric Vehicle Charging Stations

Reliability and Quality

STMicroelectronics is committed to delivering high-quality and reliable components. The IMSG176P50SF is no exception, undergoing rigorous testing and quality control processes to ensure it meets the stringent requirements of industrial and consumer applications. Customers can trust in the durability and performance of this MOSFET for their critical power management solutions.

For detailed specifications, application notes, and additional resources, engineers and product designers are encouraged to visit the STMicroelectronics website or contact their sales and support team for further assistance.

You May Also Be Interested in

L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Murata Electronics North America
Need more? Email Us
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess