EN
  • EN
  • DE

IPS1025HQ-32

Part No IPS1025HQ-32
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description HIGH EFFICIENCY, HIGH-SIDE SWITC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface Logic
Voltage - Load -
Voltage - Supply (Vcc/Vdd) 8V ~ 60V
Current - Output (Max) 5.6A
Rds On (Typ) 12mOhm
Input Type Non-Inverting
Features -
Fault Protection Current Limiting (Fixed), Over Load, Over Temperature, Reverse Current, Short Circuit, UVLO
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Supplier Device Package 48-QFN (8x6)
Package / Case 48-VFQFN Exposed Pad
Base Product Number IPS1025
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372360-IPS1025HQ-32
Ultra Librarian 3D Model Ultra Librarian IPS1025HQ-32 CAD Model

Description

STMicroelectronics IPS1025HQ-32 Intelligent Power Switch

The IPS1025HQ-32 is a state-of-the-art Intelligent Power Switch (IPS) from the renowned semiconductor manufacturer, STMicroelectronics. This high-quality, integrated device is designed for a wide range of applications, providing efficient and reliable control of resistive, inductive, and capacitive loads.

At the heart of the IPS1025HQ-32 lies its robust Vertical Current Flow Power MOSFET technology, which enables the device to handle high current levels with ease. This feature, combined with its intrinsic fast-switching capabilities, makes it an ideal choice for managing power in automotive environments, industrial control systems, and smart home applications.

The device offers a broad input voltage range, typically from 8V to 36V, allowing it to accommodate various power supply requirements. Additionally, the IPS1025HQ-32 is characterized by its low on-state resistance, which minimizes power loss and enhances overall efficiency. This is particularly beneficial in applications where energy conservation is a priority.

Safety is a paramount concern in power management, and the IPS1025HQ-32 addresses this with multiple built-in protection features. It includes over-temperature protection, over-current protection, and active clamp circuitry to safeguard against voltage transients. These protective measures ensure the longevity of both the switch itself and the connected load, reducing the risk of damage and downtime.

The IPS1025HQ-32 also boasts a diagnostic feedback capability, which provides valuable information on the status of the switch. This diagnostic output can be used for fault detection and system monitoring, enabling predictive maintenance and quick troubleshooting.

With its compact and robust PowerSO-10 package, the IPS1025HQ-32 is designed for space-constrained applications. The package ensures efficient thermal dissipation and simplifies PCB layout, making it easier to integrate into a variety of designs.

In summary, the STMicroelectronics IPS1025HQ-32 Intelligent Power Switch is a versatile and reliable component that offers high performance, comprehensive protection features, and diagnostic capabilities, making it an excellent choice for managing power in a diverse array of electronic systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7766
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5481
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8634 $54.3170
12+ $8.9135 $106.9620
18+ $8.6350 $155.4300
24+ $8.3564 $200.5536
31+ $8.0779 $250.4149
42+ $7.2423 $304.1766
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess