EN
  • EN
  • DE

ITA6V583

Part No ITA6V583
Manufacturer STMicroelectronics
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1230122-ITA6V583
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ITA6V583 CAD Model

Description

The ITA6V583, a state-of-the-art component from STMicroelectronics, stands out in the electronics market for its exceptional performance and reliability. As a leading semiconductor manufacturer, STMicroelectronics has designed the ITA6V583 to meet the rigorous demands of modern electronic applications, ensuring both efficiency and durability.

Key Features

  • Advanced Protection: The ITA6V583 is equipped with robust protection features that safeguard electronic circuits against overvoltage transients, spikes, and surges, thereby ensuring the longevity and stable operation of the end application.
  • High Surge Capability: With its ability to handle high surge currents, this component is ideal for use in environments where electrical anomalies are common, such as industrial settings or areas prone to lightning strikes.
  • Low Clamping Voltage: The low clamping voltage of the ITA6V583 provides an extra layer of security for sensitive circuitry, by quickly diverting excess voltage away from critical components during transient events.
  • Fast Response Time: The device's rapid response to overvoltage events ensures that the protected circuitry is shielded with minimal delay, reducing the risk of damage caused by sudden electrical spikes.

Applications

The ITA6V583 is versatile and can be integrated into a wide range of applications. Its robust design makes it particularly well-suited for:

  • Power Supply Units (PSUs)
  • Telecommunication Systems
  • Industrial Control Systems
  • Consumer Electronics
  • Automotive Electronics

Technical Specifications

STMicroelectronics has engineered the ITA6V583 to meet stringent specifications, ensuring optimal performance in diverse operating conditions. Some of the key technical specifications include:

  • Package Type: To be specified based on the product datasheet
  • Operating Temperature Range: To be specified based on the product datasheet
  • Electrical Characteristics: To be specified based on the product datasheet

For detailed technical information, including electrical characteristics, package type, and operating temperature range, potential users should consult the official datasheet provided by STMicroelectronics.

Overall, the ITA6V583 represents STMicroelectronics' commitment to innovation and quality, offering a reliable solution for protecting sensitive electronic circuits from damaging voltage transients.

You May Also Be Interested in

Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Nichicon
Need more? Email Us
Panjit
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
PCA ELECTRONICS INC.
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess