EN
  • EN
  • DE

LTC1668CG#PBF

Part No LTC1668CG#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT 50MSPS 28-SSOP / DAC 1-CH Segment 16-bit Automotive 28-Pin SSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Number of D/A Converters 1
Settling Time 20ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Operating Supply Voltage ±5V
INL/DNL (LSB) ±8 (Maximum), ±1
Architecture Current Steering
Operating Temperature Range 0°C ~ 70°C
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 782160-LTC1668CG#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1668
Introduction Date March 07, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1668CG#PBF CAD Model

Description

The LTC1668CG#PBF is a high-performance 16-bit digital-to-analog converter (DAC) from Linear Technology, renowned for its precision and speed. This advanced DAC is designed to meet the rigorous demands of sophisticated signal processing applications such as medical imaging, test equipment, and high-end audio systems. With a 50Msps update rate, the LTC1668CG#PBF is capable of converting digital signals into analog outputs with exceptional accuracy and minimal latency.

Key Features

  • Resolution: 16-Bit
  • Max Sample Rate: 50Msps (Mega samples per second)
  • Output Type: Current - Unbuffered
  • Settling Time: 20ns to 0.1% for full-scale step
  • Power Dissipation: 135mW
  • Supply Voltage: 5V
  • Package: 28-SSOP (0.209", 5.30mm Width)

Performance Advantages

The LTC1668CG#PBF stands out with its remarkable settling time and low power consumption. The device's 20ns settling time allows for rapid changes in output levels, making it ideal for dynamic applications that require high-speed data conversion. Furthermore, the low power dissipation of 135mW ensures that the device can be integrated into systems where power efficiency is crucial.

Design Flexibility

Designed with versatility in mind, the LTC1668CG#PBF supports a wide range of applications through its flexible design. Its 5V single supply voltage simplifies integration into various systems, while the 28-SSOP package allows for a compact footprint on printed circuit boards.

Reliability and Quality

Linear Technology is known for providing high-quality, reliable components. The LTC1668CG#PBF is no exception, as it is built to deliver consistent performance over its operational life. It is a testament to the commitment of Linear Technology to deliver products that not only meet but exceed industry standards for accuracy and durability.

Applications

With its high-speed capabilities and precision, the LTC1668CG#PBF is well-suited for a variety of applications, including:

  • Telecommunications
  • Digital Signal Processing
  • Automated Test Equipment
  • High-End Audio Systems
  • Medical Imaging Systems

You May Also Be Interested in

Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 40QFN / 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Lowest to $93.7398
Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.6331
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0345
Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $146.6166 $146.6166
2+ $141.7294 $283.4588
3+ $127.0677 $381.2031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess