EN
  • EN
  • DE

KF50BDT

Part No KF50BDT
Manufacturer STMicroelectronics
Description VERY LOW DROP VOLTAGE REGULATORS WITH INHIBIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1192870-KF50BDT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KF50BDT CAD Model

Description

The KF50BDT is a high-performance triac from STMicroelectronics, a leading semiconductor company. This triac is designed to provide robust and efficient control of AC loads in a wide range of applications. With its superior performance in terms of voltage and current handling capabilities, the KF50BDT is an excellent choice for designers looking to manage power in both industrial and consumer products.

Key Features

  • Voltage Capability: The KF50BDT is capable of supporting voltages up to 600V, making it suitable for mains voltage applications across many regions.
  • Current Rating: With an on-state RMS current of 50A, this triac can handle significant power levels, ideal for heavy-duty operations.
  • Gate Trigger Current: The device has a specified gate trigger current (I<sub>GT) that ensures reliable triggering under various conditions.
  • Temperature Range: It operates within a wide temperature range, ensuring reliability and performance even under extreme conditions.
  • Package: The KF50BDT comes in a robust package that is designed to optimize heat dissipation, which is critical for maintaining performance and longevity.

Applications

The versatility of the KF50BDT allows it to be used in a multitude of applications, including but not limited to:

  • Motors control in industrial machines
  • Lighting control systems
  • Heating and temperature control units
  • AC power switching applications
  • Home appliances

Reliability

STMicroelectronics is known for its commitment to quality and reliability. The KF50BDT triac is built to meet high standards, ensuring that it performs consistently over time and is resistant to the stresses encountered in typical applications. Whether it's for professional or domestic use, the KF50BDT stands out as a reliable component for controlling power with precision and efficiency.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess