EN
  • EN
  • DE
Part No L296
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4A MULTIWATT15
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
No 525169
Standard Package 25
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 9V
Voltage - Input (Max) 46V
Voltage - Output (Min/Fixed) 5.1V
Voltage - Output (Max) 40V
Current - Output 4A
Frequency - Switching 100kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style Through Hole
Package Multiwatt-15 (Vertical Bent and Staggered Leads)
Manufacturer Device Package 15-Multiwatt
Catalog Buck (Step-Down) IC
Win Source Part Number 037157-L296
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian L296 CAD Model

Description

The L296 from STMicroelectronics is a high-current switching regulator designed to offer a compact and efficient solution for DC-DC conversion applications. This versatile regulator is capable of delivering up to 4A of output current with an output voltage range adjustable from 5.1V to 40V, making it an ideal choice for a wide variety of power supply designs.

Key Features

  • Adjustable Output Voltage: The L296 allows for an output voltage that can be set from 5.1V to 40V, enabling it to cater to a broad range of applications.
  • High Output Current: With the ability to supply up to 4A, this regulator can power components that require a substantial amount of current.
  • Efficient Operation: The switching regulator design ensures high efficiency, which is crucial for reducing heat dissipation and improving system reliability.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from damage due to overheating, enhancing its durability.
  • Current Limiting: Built-in current limiting safeguards the regulator and the load from overcurrent conditions.
  • Inhibit Mode: The L296 can be switched off with an inhibit mode, allowing for reduced power consumption when the regulator is not needed.

Applications

The L296 is suitable for a diverse array of applications, including but not limited to:

  • Switching regulators for microprocessors
  • DC powered devices
  • Battery chargers
  • Peripheral drivers
  • Step-down converters

Conclusion

The STMicroelectronics L296 is a robust and flexible high-current switching regulator that offers a combination of features making it a top choice for designers looking to implement a reliable power supply in their electronic projects. With its adjustable output voltage, high current capabilities, and protective features, the L296 stands out as a solid foundation for developing efficient and durable power management solutions.

You May Also Be Interested in

Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2152 $52.8608
10+ $10.8433 $108.4330
15+ $10.5044 $157.5660
20+ $10.1656 $203.3120
26+ $9.8267 $255.4942
35+ $8.8102 $308.3570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess