EN
  • EN
  • DE

L4940D2T12-TR

Part No L4940D2T12-TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 12V 1.5A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 17V
Nominal Output Voltage (Min/Fixed) 12V
Dropout Voltage-Max 0.9V @ 1.5A
Output Current 1.5A
Operating Supply Current 8mA to 50mA
PSRR 61dB (120Hz)
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Fixed
Output Voltage 12V
Voltage - Dropout (Typical) 0.5V @ 1.5A
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 002259-L4940D2T12-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L4940D2T12-TR CAD Model

Description

STMicroelectronics L4940D2T12-TR Low Drop Voltage Regulator

The L4940D2T12-TR from STMicroelectronics is a robust low drop voltage regulator designed to deliver a stable 12V output from a varying input voltage. This component is part of the L4940 series, which is renowned for its high efficiency and low dropout performance, making it suitable for a variety of applications that require a consistent voltage supply.

Key Features

  • Output Voltage: The L4940D2T12-TR provides a fixed output voltage of 12V, which is ideal for circuits that require a regulated 12V supply.
  • Low Dropout Voltage: With a low dropout voltage of just 450 mV at 2 A of output current, this regulator ensures efficient operation even when the input voltage is close to the output voltage, thus minimizing power loss.
  • High Output Current: Capable of delivering up to 2 A of continuous output current, it can power a wide range of devices and applications.
  • Thermal Overload Protection: The built-in thermal shutdown feature protects the device from damage caused by overheating.
  • Short Circuit Protection: The L4940D2T12-TR includes short circuit protection, ensuring the regulator and your application are safeguarded against unexpected current spikes.
  • Precision of Output Voltage: A tight output voltage tolerance ensures reliable and consistent performance.
  • Package: Available in a D2PAK package, the L4940D2T12-TR is suitable for surface mount technology (SMT), allowing for efficient assembly and space-saving on PCBs.

Applications

The L4940D2T12-TR is versatile and can be used in various electronic applications including:

  • Automotive systems
  • Industrial controls
  • Power management solutions
  • Consumer electronics
  • Computer and office equipment

With its reliable performance and protection features, the STMicroelectronics L4940D2T12-TR low drop voltage regulator is an excellent choice for designers looking to ensure a stable power supply in their electronic projects.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2046 $54.2070
105+ $0.9884 $103.7820
160+ $0.9575 $153.2000
220+ $0.9266 $203.8520
280+ $0.8957 $250.7960
375+ $0.8031 $301.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,310 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess