EN
  • EN
  • DE

L4949ND

Part No L4949ND
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer STMicroelectronics
Win Source Part Number 292196-L4949ND
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L4949ND CAD Model

Description

The L4949ND from STMicroelectronics is a multifunctional voltage regulator designed to deliver exceptional performance in automotive and industrial applications. This highly integrated device is engineered to provide a very low drop in voltage while maintaining stability and reliability in demanding environments.

Key Features:

  • Low Dropout Voltage: The L4949ND boasts a very low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage. This feature is particularly beneficial in automotive applications where battery voltage can vary widely.
  • Multiple Outputs: It offers multiple regulated outputs, including a 5V/100mA output and a 5V/400mA standby output, making it versatile for powering various components within a system.
  • Reset and Watchdog Functions: The device includes a reset function for microprocessors, as well as a watchdog timer, which enhances system reliability by monitoring and managing system states and recovery.
  • Protection Features: The L4949ND is equipped with several protection features such as short circuit protection, thermal shutdown, and load dump protection, safeguarding the device and the system against a variety of fault conditions.
  • Automotive Grade: Designed to meet the stringent requirements of automotive applications, the L4949ND is compliant with automotive qualification standards, ensuring robustness and long-term reliability.

Applications:

Thanks to its robust design and comprehensive feature set, the L4949ND is ideal for a wide range of applications, including:

  • Automotive body and powertrain systems
  • Industrial control systems
  • Microcontroller power supply
  • Power management in portable and battery-powered devices

The L4949ND is available in a DIP8 package, providing ease of integration into various circuit designs. With the capability to operate over a wide temperature range, the L4949ND remains a preferred choice for designers looking for a reliable voltage regulator for harsh operating conditions.

For detailed technical specifications, application notes, and support resources, visit the STMicroelectronics product page.

You May Also Be Interested in

Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess