EN
  • EN
  • DE

L4970

Part No L4970
Manufacturer STMicroelectronics
Description 10A SWITCHING REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1194277-L4970
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian L4970 CAD Model

Description

STMicroelectronics L4970 Adjustable Switching Voltage Regulator

The L4970 from STMicroelectronics is a robust and versatile step-down monolithic power switching regulator capable of delivering up to 10A of output current. This high-performance component is designed to provide a simple and efficient solution for a wide range of applications, including but not limited to, computer systems, robotic systems, and industrial automation equipment.

Key Features:

  • Output Current: Up to 10A, making it suitable for high-power applications.
  • Output Voltage Range: Adjustable from 5.1V to 40V, providing flexibility for various circuit requirements.
  • Efficiency: High conversion efficiency due to its switching nature, reducing the need for heat dissipation.
  • Protection Features: Includes overcurrent limiting, thermal shutdown, and SOA protection, ensuring safe operation under abnormal conditions.
  • Operating Frequency: Up to 500 kHz, which allows for smaller size external components, resulting in a compact power supply design.
  • Voltage Feedforward: Zero load current operation is ensured, providing excellent response to load transients.

Applications:

The L4970 is suitable for a diverse range of applications, including:

  • Switch mode power supplies (SMPS)
  • DC to DC converters
  • Battery chargers
  • Power supplies for computer and industrial applications

Technical Specifications:

Parameter Value Input Voltage (V<sub>IN) 8V to 55V Output Voltage (V<sub>OUT) 5.1V to 40V (Adjustable) Output Current (I<sub>OUT) Up to 10A Switching Frequency (f<sub>SW) Up to 500 kHz Thermal Shutdown Yes

For detailed information, refer to the L4970 datasheet and application notes provided by STMicroelectronics. Whether you are designing a new power supply or upgrading an existing system, the L4970 offers a reliable and efficient solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess