EN
  • EN
  • DE

L4973D5.1-013TR

Part No L4973D5.1-013TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/5.1V 3.5A 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 8V
Maximum Input Voltage 55V
Nominal Output Voltage (Min/Fixed) 5.1V (5.1V)
Maximum Output Voltage 50V
Output Current 3.5A
Frequency - Switching 100kHz to 300kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 002283-L4973D5.1-013TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L4973D5.1-013TR CAD Model

Description

Product Overview: L4973D5.1-013TR

The L4973D5.1-013TR is a versatile 3.5A step-down monolithic power switching regulator manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-quality electronic components. Designed to deliver efficiency and reliability, this component is a perfect fit for a wide range of applications, including but not limited to consumer electronics, automotive systems, and industrial controls.

Key Features

  • Output Voltage Precision: The regulator provides a highly precise output voltage with a tolerance of ±2%, ensuring consistent performance and reliability for sensitive electronic circuits.
  • Operating Voltage Range: It operates within an input voltage range of 5.1 V to 36 V, accommodating various power supply requirements and making it suitable for battery-operated devices as well as industrial applications.
  • High Current Output: With an output current capability of up to 3.5A, this device can power a broad array of components, from microcontrollers to motors.
  • Adjustable Output Voltage: Users can adjust the output voltage from 5.1 V to a minimum of 1.235 V, providing flexibility in customizing the voltage to match specific circuit needs.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, enhancing its longevity and reliability.
  • Frequency Jittering: The frequency jittering feature helps in reducing electromagnetic interference (EMI), making it easier to meet regulatory requirements for electronic products.

Applications

The L4973D5.1-013TR is suitable for a variety of applications, such as:

  • Power supplies for digital systems like microprocessors, FPGAs, and DSPs
  • Automotive applications including infotainment systems and GPS
  • LED lighting systems
  • Industrial control systems
  • Portable and battery-powered devices

With its robust design, the L4973D5.1-013TR provides an efficient, compact, and flexible solution for modern power management challenges. Its ease of integration and comprehensive features make it a go-to component for engineers and designers looking to create reliable and high-performance electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5001 $52.5005
12+ $8.6155 $103.3860
18+ $8.3463 $150.2334
25+ $8.0770 $201.9250
33+ $7.8078 $257.6574
43+ $7.0001 $301.0043
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess