EN
  • EN
  • DE

L4987CPT120

Part No L4987CPT120
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 12V 0.2A PPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 12V
Dropout Voltage-Max 0.7V @ 200mA
Output Current 200mA
Operating Supply Current 1mA to 6mA
PSRR 80dB to 60dB (120Hz to 60dB)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 12V
Voltage - Dropout (Typical) 0.3V @ 200mA
Mounting SMD (SMT)
Case / Package PPAK
Win Source Part Number 070584-L4987CPT120
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian L4987CPT120 CAD Model

Description

The L4987CPT120 is a cutting-edge power controller designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is engineered to deliver high performance and reliability for advanced power management applications. With its robust feature set and compact design, the L4987CPT120 is an excellent choice for a wide range of electronic devices requiring efficient power conversion and control.

Key Features

  • Advanced Control: The L4987CPT120 boasts a sophisticated control system that allows for precise power regulation, ensuring optimal performance and energy efficiency for the end application.
  • High Voltage Tolerance: This controller can handle high input voltages, making it suitable for applications that experience wide voltage fluctuations without compromising on stability or performance.
  • Thermal Protection: With built-in thermal shutdown, the L4987CPT120 is designed to protect itself and the application from potential damage due to overheating.
  • Compact Package: The device comes in a compact package, allowing for seamless integration into space-constrained designs without sacrificing functionality or power.

Applications

The versatility of the L4987CPT120 makes it an ideal power controller for a multitude of applications. It is particularly well-suited for:

  • Switching power supplies
  • DC to DC converters
  • Power adapters and chargers
  • LED lighting systems
  • Telecommunication and industrial equipment

Technical Specifications

The L4987CPT120 operates over a wide input voltage range and is capable of driving a significant amount of load current. Its power-saving features and robust protection mechanisms make it a reliable choice for designers looking to enhance system longevity and efficiency.

Conclusion

In summary, the L4987CPT120 from STMicroelectronics is a powerful and versatile power controller that offers advanced features for modern electronic applications. Its ability to manage high voltages, protect against thermal overload, and fit into compact spaces makes it an indispensable component for power management solutions.

You May Also Be Interested in

Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess