EN
  • EN
  • DE

L5956PD

Part No L5956PD
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description Multifunction voltage regulator for car radio
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Applications Converter, Car Audio System
Voltage - Input 6 V ~ 18 V
Number of Outputs 4
Voltage - Output 3.3V, 5V, 8.5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Manufacturer Package PowerSO-20
Win Source Part Number 1194309-L5956PD
Manufacturer Homepage www.st.com
Family Name L5956
Introduction Date August 28, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L5956PD CAD Model

Description

STMicroelectronics L5956PD - Multi-Output Power Management IC

The L5956PD from STMicroelectronics is a versatile power management integrated circuit (PMIC) designed to cater to a wide range of applications requiring multiple power outputs. This IC combines efficiency and flexibility, making it an ideal choice for automotive and industrial systems that demand reliable and consistent power delivery.

Key Features

  • Multiple Output Channels: The L5956PD features various output channels, including high-current outputs for powering core system components and lower current outputs for peripheral devices.
  • Adjustable Output Voltage: It offers the flexibility to adjust the output voltage levels to meet the specific requirements of different components within the system.
  • Thermal Protection: The device comes with built-in thermal shutdown protection to safeguard against overheating, ensuring long-term reliability and stability.
  • Low Quiescent Current: Designed for efficiency, the L5956PD boasts a low quiescent current, which helps in reducing power consumption when the system is in standby mode.

Applications

The L5956PD is particularly well-suited for automotive applications, including body control modules, infotainment systems, and advanced driver-assistance systems (ADAS). Its robust design also makes it a good fit for industrial applications where multiple voltage rails and power efficiency are critical.

Technical Specifications

  • Input Voltage Range: The device supports a wide input voltage range, accommodating various power sources and conditions.
  • Package: The L5956PD is available in a compact package, enabling it to fit into tight spaces within electronic assemblies.
  • Quality and Reliability: STMicroelectronics is known for its commitment to quality, and the L5956PD is no exception, meeting stringent industry standards for performance and reliability.

Overall, the L5956PD from STMicroelectronics is a comprehensive power management solution that combines performance, efficiency, and versatility. Whether for automotive or industrial applications, this PMIC ensures that all system components receive the power they need to operate effectively.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0330 $60.3300
24+ $4.9501 $118.8024
37+ $4.7955 $177.4335
50+ $4.6408 $232.0400
65+ $4.4860 $291.5900
87+ $4.0219 $349.9053
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 622 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess