EN
  • EN
  • DE

L5956PDTR

Part No L5956PDTR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC VREG MULTIFUNCTION POWERSO20
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Converter, Car Audio System
Voltage - Input 6 V to 18 V
Number of Outputs 4
Output Voltage 3.3V, 5V, 8.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package PowerSO-20
Win Source Part Number 145201-L5956PDTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L5956PDTR CAD Model

Description

The L5956PDTR is a highly integrated power management IC designed by STMicroelectronics, a leader in semiconductor solutions. This advanced chip is engineered to meet the rigorous power requirements of automotive applications, providing a reliable and efficient power supply solution.

Key Features

  • Multiple Outputs: The L5956PDTR features a variety of outputs, including high-side and low-side drivers, which are essential for driving a wide range of automotive loads.
  • Voltage Regulation: It includes multiple voltage regulators, offering both fixed and adjustable output options to cater to different components within the automotive system.
  • Integrated Protection: The device comes with built-in protection features such as overtemperature shutdown, short-circuit protection, and under-voltage lockout, ensuring the safety and longevity of the power management system.
  • Diagnostic Functions: Advanced diagnostic capabilities are included to monitor the status of the system, providing valuable feedback for maintenance and troubleshooting.

Applications

The L5956PDTR is ideally suited for a broad range of automotive applications where multiple power rails and robust power management are essential. These include engine control units, body control modules, infotainment systems, and advanced driver-assistance systems (ADAS).

Package and Availability

This power management IC is available in a PowerSSO-36 package, which is designed for optimal thermal performance and space-saving on the PCB. The L5956PDTR is distributed in tape and reel format, facilitating efficient handling and assembly during the manufacturing process.

Quality and Reliability

STMicroelectronics is committed to the highest standards of quality and reliability. The L5956PDTR is manufactured to meet the stringent requirements of the automotive industry, including extended temperature ranges and resistance to harsh environments.

With its comprehensive feature set and robust design, the L5956PDTR from STMicroelectronics is a premier choice for designers looking to implement a reliable power management system in their automotive applications.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1169 $61.7535
35+ $3.3781 $118.2335
53+ $3.2725 $173.4425
73+ $3.1669 $231.1837
95+ $3.0614 $290.8330
127+ $2.7447 $348.5769
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess