EN
  • EN
  • DE
  • IT

L5963Q-V0T

Part No L5963Q-V0T
Manufacturer STMicroelectronics
Catalog OEM Souring
Description Switching Voltage Regulators Automotive dual monolithic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468792-L5963Q-V0T
Manufacturer STMicroelectronics
Package Tape & Reel (TR)
Product Status Active
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (1)
Number of Outputs 3
Frequency - Switching 250kHz ~ 2MHz
Voltage/Current - Output 1 Programmable, 2.5A
Voltage/Current - Output 2 Programmable, 3A
Voltage/Current - Output 3 Programmable, 250mA
w/LED Driver No
w/Supervisor Yes
w/Sequencer Yes
Voltage - Supply 3.5V ~ 26V
Operating Temperature -40°C ~ 105°C
Grade -
Mounting Type Surface Mount
Package / Case 48-TFQFN Exposed Pad
Supplier Device Package 48-VFQFPN (7x7)
Ultra Librarian 3D Model Ultra Librarian L5963Q-V0T CAD Model

Description

The L5963Q-V0T by STMicroelectronics is an advanced Switching Voltage Regulator designed specifically for automotive applications, offering a dual monolithic solution that combines efficiency with high performance. This component marks a significant advancement in automotive power management, capable of handling complex power regulation tasks with precision. The integrated dual monolithic design simplifies circuit architecture by combining two voltage regulators in one package, thereby reducing the footprint and improving reliability. Suitable for a wide range of automotive applications, including body control modules, infotainment systems, and ADAS, it provides clean, stable power with exceptional efficiency. The L5963Q-V0T boasts features such as low dropout operation, thermal protection, and wide input voltage range, making it versatile for the demanding conditions of automotive environments. Its design emphasizes not only performance but also protection and power savings, aligning with STMicroelectronics’ commitment to innovative automotive power solutions.

You May Also Be Interested in

Abracon LLC
standard clock oscillato XO 16.3840MHZ HCMOS TTL
Lowest to $1.2360
Amd
AMD
Need more? Email Us
Abracon LLC
standard clock oscillato XO 25.000MHZ HCMOS TTL
Need more? Email Us
Kemet
Multilaye Ceramic Capacitor, SMD/SMT 50V 1uF X7R 1206 5% AEC-Q200
Need more? Email Us
Broadcom Limited
LED Lamp
Need more? Email Us
Intel
Chipset Z790
Need more? Email Us
Amd
64M Flash
Need more? Email Us
Abracon LLC
Crystal 24.0 MHZ 10PF
Lowest to $0.2623
XP Power
Power Line Filters
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess