EN
  • EN
  • DE
  • IT

TPL5000DGSR

Part No TPL5000DGSR
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC PROG TIMER 10-VSSOP / TPL5000 Nano Power Programmable Timer with Watchdog Functionality
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Programmable Timer
Supply Voltage (V) 1.8V ~ 5V
Current - Supply 30nA
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814221-TPL5000DGSR
Ultra Librarian 3D Model Ultra Librarian TPL5000DGSR CAD Model

Description

Product Overview: TPL5000DGSR by Texas Instruments

The TPL5000DGSR is a highly integrated timer designed for power-sensitive applications, brought to you by the renowned semiconductor manufacturer, Texas Instruments. This advanced device serves as a programmable timer with a watchdog feature, primarily aimed at systems that require periodic wake-up calls to perform tasks or to check for system integrity.

Key Features

  • Long Timing Range: The TPL5000DGSR offers an extensive timing range, which can be programmed from 1 second to over 1000 seconds, allowing for flexible scheduling of system wake-up events.
  • Watchdog Functionality: With its built-in watchdog timer, it helps ensure system reliability by monitoring system operation and resetting the system in case of malfunction.
  • Low Power Consumption: Designed with power conservation in mind, this timer typically consumes a mere 35 nA of current, making it ideal for battery-operated or power-conscious applications.
  • High Accuracy: The device maintains a high timing accuracy, which ensures precise control over wake-up intervals and system checks.
  • Supply Voltage Range: It operates over a wide supply voltage range from 1.8V to 5V, providing versatility in various application environments.
  • Temperature Range: The TPL5000DGSR is operational across an industrial temperature range of -40°C to 85°C, ensuring reliability under extreme conditions.

Applications

The TPL5000DGSR is particularly suitable for a variety of applications where power efficiency and periodic system wake-up are crucial. These include but are not limited to:

  • Wireless sensors and sensor networks
  • Energy harvesting systems
  • Data loggers
  • Portable medical devices
  • Environmental monitoring systems

Package and Quality

Encased in a compact VSSOP-8 package, the TPL5000DGSR is designed to occupy minimal board space while offering robustness and ease of integration into various designs. Texas Instruments is committed to delivering high-quality and reliable components, and this product is no exception, meeting stringent industry standards for performance and durability.

Whether you're developing a new power-sensitive application or looking to improve the efficiency of an existing system, the TPL5000DGSR from Texas Instruments is an excellent choice for managing your system's power and watchdog requirements.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $16.6806
ON Semiconductor
IC OSC VCO 1.1GHZ 8TSSOP
Lowest to $15.5999
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 488Hz ~ 1MHz TSOT-23-6
Lowest to $13.0539
ON Semiconductor
PROGRAMMABLE TIMER, 1 TIMER(S) / IC
Lowest to $0.2461
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Lowest to $0.6740
ON Semiconductor
IC OSC PROG TIMER 3MHZ 14TSSOP
Lowest to $0.2884
STMicroelectronics
IC OSC SINGLE TIMER 500KHZ 8-DIP
Need more? Email Us
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $16.2579
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3572 $54.2880
90+ $1.1136 $100.2240
140+ $1.0788 $151.0320
195+ $1.0440 $203.5800
250+ $1.0092 $252.3000
335+ $0.9048 $303.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,163 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess