EN
  • EN
  • DE
  • IT

L5963Q-V0Y

Part No L5963Q-V0Y
Manufacturer STMicroelectronics
Catalog OEM Souring
Description Switching Voltage Regulators Automotive dual monolithic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468813-L5963Q-V0Y
Manufacturer STMicroelectronics
Package Tray
Product Status Active
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Number of Outputs 3
Frequency - Switching 250kHz ~ 2MHz
Voltage/Current - Output 1 Programmable, 2.5A
Voltage/Current - Output 2 Programmable, 3A
Voltage/Current - Output 3 Programmable, 250mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 3.5V ~ 26V
Operating Temperature -40°C ~ 105°C
Grade -
Mounting Type Surface Mount, Wettable Flank
Package / Case 48-TFQFN Exposed Pad
Supplier Device Package 48-VFQFPN (7x7)
Ultra Librarian 3D Model Ultra Librarian L5963Q-V0Y CAD Model

Description

The L5963Q-V0Y by STMicroelectronics is a sophisticated automotive-grade dual monolithic switching voltage regulator designed to address the stringent requirements of automotive power systems. Its dual-output configuration enables it to efficiently manage power for multiple subsystems within a vehicle, such as advanced driver-assistance systems (ADAS), infotainment systems, and other critical electronic components. Engineered for high efficiency and reliability, the L5963Q-V0Y incorporates features that ensure stable operation across a wide range of temperatures and under varying load conditions. It also provides multiple protection features to safeguard the system against overcurrent, overtemperature, and under-voltage events. This component is especially valuable in applications where space is at a premium, as it combines two voltage regulators in one compact package, thus reducing the overall footprint and simplifying the design. Moreover, it is designed to meet the rigorous standards of automotive applications, offering robust performance and longevity in challenging environments. With its advanced features and dependable performance, the L5963Q-V0Y represents a key solution for powering next-generation automotive electronics, optimizing both performance and efficiency.

You May Also Be Interested in

Intel
Mobile QM380 Chipset
Need more? Email Us
Abracon LLC
CRYSTAL 24.5760MHZ 7PF SMD
Need more? Email Us
Broadcom Limited
LED Lamp
Need more? Email Us
Allegro MicroSystems, LLC
Voltage Regulator
Need more? Email Us
Intel
Z590 Chipset
Need more? Email Us
Intel
Chipset B365 Platform Controller Hub
Need more? Email Us
Abracon LLC
Crystals 48.00 MHZ 10PF SMD
Need more? Email Us
Broadcom Limited
Rectifier Diode
Lowest to $2.6413
Kemet
Multilaye Ceramic Capacitor, SMD/SMT 50V 1uF X7R 1206 5% AEC-Q200
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess