EN
  • EN
  • DE

L5985TR

Part No L5985TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A 8VFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.9V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 18V
Output Current 2A
Frequency - Switching 250kHz to 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VFQFPN (3x3)
Win Source Part Number 018255-L5985TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L5985TR CAD Model

Description

The L5985TR from STMicroelectronics is a highly efficient, monolithic synchronous step-down switching regulator that is designed to deliver a continuous output current of up to 3A to the load with excellent line and load regulation. This regulator is part of STMicroelectronics' extensive portfolio of power management ICs, catering to a wide range of applications including consumer electronics, automotive, and industrial systems.

Key Features

  • Output Current: Capable of delivering up to 3A of continuous output current.
  • Input Voltage Range: Designed to operate over a wide input voltage range from 4V to 38V, making it suitable for a variety of supply sources.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.6V to the input voltage (V<sub>IN) less the saturation voltage of the internal high-side switch, allowing for a high degree of flexibility for different design requirements.
  • High Efficiency: Integrated synchronous rectification enhances efficiency, especially at lower output voltages.
  • Protection Features: Includes overcurrent protection, thermal shutdown, and under-voltage lockout (UVLO) to ensure safe operation under varying conditions.
  • Frequency Synchronization: Allows synchronization with an external clock to manage switching frequency and minimize electromagnetic interference (EMI).
  • Small Package: Available in a compact VFQFPN (very fine pitch quad flat package no leads) 16-pin package, ideal for space-constrained applications.

Applications

The versatility of the L5985TR makes it an excellent choice for a broad range of applications, including:

  • Point of Load (PoL) power supplies
  • Networking and telecommunications equipment
  • Consumer electronics such as set-top boxes and LCD TVs
  • Computer peripherals and servers
  • Industrial and medical equipment

Conclusion

With its robust feature set and flexible design, the L5985TR step-down switching regulator from STMicroelectronics is an ideal solution for designers looking to improve power efficiency, reliability, and performance in their electronic systems. Its compact size, high efficiency, and comprehensive protection features make it an excellent choice for both new designs and upgrades to existing power supply architectures.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0771 $50.7710
25+ $4.1659 $104.1475
38+ $4.0357 $153.3566
52+ $3.9055 $203.0860
67+ $3.7753 $252.9451
89+ $3.3848 $301.2472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,978 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess