The PQ05TZ1U is a 5V fixed output, low-dropout voltage regulator manufactured by Sharp Microelectronics. It is designed to provide a stable and reliable 5V power supply to various electronic components and systems. This regulator is particularly well-suited for applications where a stable voltage is critical for optimal performance.
Applications
- Powering microprocessors and microcontrollers
- Voltage regulation in portable electronic devices
- Powering sensitive analog circuitry
- Use in industrial control systems
- General purpose voltage regulation applications
Features
- Low Dropout Voltage: Maintains a stable 5V output even with a low input voltage.
- Overcurrent Protection: Protects the regulator from damage due to excessive current.
- Thermal Shutdown: Prevents the regulator from overheating by shutting down at high temperatures.
- Compact Package: Allows for easy integration into various applications with limited space.
- Fixed 5V Output: Provides a precise and stable 5V output voltage.
Benefits
- Stable and Reliable Power: Ensures consistent performance of connected devices by providing a stable 5V output.
- Protection Against Faults: Overcurrent and thermal shutdown features protect the regulator and connected components from damage.
- Easy to Use: Simple design and compact package facilitate easy integration.
- Efficient Power Conversion: Low dropout voltage improves power efficiency.
- Wide Range of Applications: Suitable for numerous applications requiring a stable 5V power supply.
Additional Details
The PQ05TZ1U accepts a range of input voltages, typically from 6V to 25V. It offers protection features to prevent damage in case of overcurrent or overheating. The datasheet contains detailed information about the maximum output current, dropout voltage characteristics, thermal resistance, and other relevant specifications. Refer to the datasheet for comprehensive design considerations and performance characteristics.