Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Purpose Driver - Fully Integrated, Control and Power Stage
Technology DMOS
Step Resolution 1, 1/2
Applications General Purpose
Output Current 2.5A
Supply Voltage - Operating 8 V to 52 V
Voltage - Load 8 V to 52 V
Temperature Range - Operating -25°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 48-QFN (7x7)
Win Source Part Number 1051280-L6208QTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6208QTR CAD Model

Description

Introducing the L6208QTR from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the L6208QTR, a highly integrated, power-efficient, dual full-bridge driver that is specifically designed to drive bipolar stepper motors. This advanced IC is part of STMicroelectronics' extensive motor control solutions and is ideal for a wide range of applications including robotics, printers, and industrial automation systems.

Key Features

  • Operating Voltage Range: The L6208QTR operates at a supply voltage ranging from 8 V to 52 V, making it versatile for various stepper motor applications.
  • High Output Current: It can deliver up to 2.8 A of output current (1.4 A per channel), providing the necessary torque for demanding applications.
  • Integrated Microstepping Controller: The device supports microstepping operation, reducing noise and increasing precision in stepper motor control.
  • Low RDS(on) Outputs: The low on-resistance of the output stages ensures high efficiency and lower heat dissipation.
  • Thermal Shutdown and Under-Voltage Lockout: These built-in protection features enhance the safety and reliability of the motor driver.
  • Cross-Conduction Protection: The L6208QTR includes features to prevent cross-conduction, which can be critical for motor performance and longevity.

Advanced Performance and Control

The L6208QTR is engineered with advanced circuitry to provide smooth and accurate control of stepper motors. Its integrated features such as programmable mixed decay mode, non-dissipative overcurrent protection, and programmable off-time ensure that the device can be fine-tuned for optimal performance in specific applications.

Easy Integration

With a thermally efficient PowerSO package, the L6208QTR not only offers a compact footprint but also simplifies the thermal management in space-constrained applications. Its compatibility with digital or analog external control signals allows for easy integration into existing systems, making it a highly adaptable solution for designers.

Overall, the L6208QTR from STMicroelectronics is a robust and versatile motor driver solution that combines performance, efficiency, and ease of use, making it an excellent choice for professionals seeking to enhance their motor control systems.

You May Also Be Interested in

ON Semiconductor
1 A Dual H-Bridge Driver
Need more? Email Us
ECAD model for NCV7702BDWR2G
Broadcom Limited
General Purpose Control ICs Position and Velocity Control Low Power CMOS | IC MTRDRV BIPLR 4.75-5.25V 40DIP
Need more? Email Us
ECAD model for HCTL-1101
Infineon Technologies
Sensorless Motor Control IC for Appliances | IC MOTOR DRIVER 64MQFP
Lowest to $5.9679
ECAD model for IRMCK343TR
Infineon Technologies
3-PHASE AC Motor Controller IC | IC MOTOR DRIVER 12.5V-20V 64MQFP
Need more? Email Us
ECAD model for IR2238Q
Rohm Semiconductor
Stepping motor driver
Lowest to $9.9231
ECAD model for BD6395FP
Rohm Semiconductor
BUILT-IN 1 CHANNEL H-BRIDGE MOTO / Motor Driver DMOS On/Off 8-MSOP
Lowest to $1.1364
ECAD model for BD62105AFVM-TR
ON Semiconductor
Direct PWM Drive Brushless Motor Predriver IC | IC MTR DRV 4.5-5.5V/8-17V 30SSOP
Need more? Email Us
ECAD model for LB11696V-TRM-E
Allegro MicroSystems, LLC
Automotive DMOS Microstepping Driver with Translator | IC MTR DRV BIPOLR 3-5.5V 28TSSOP
Lowest to $10.0404
ECAD model for A3980KLPTR
Allegro MicroSystems, LLC
Dual Full-Bridge PWM Motor Driver
Lowest to $7.2785
ECAD model for A4970GLBTR-T

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention