EN
  • EN
  • DE

L6221CD

Part No L6221CD
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Arrays
Description TRANS 4NPN DARL 60V 1.2A 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity 4 NPN Darlington (Quad)
Maximum Current Collector 1.2A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 1051283-L6221CD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6221CD CAD Model

Description

The L6221CD from STMicroelectronics is a state-of-the-art motor driver IC, designed to cater to the demands of complex and precision motor control applications. This integrated circuit is part of STMicroelectronics' extensive range of motor drivers, renowned for their reliability and performance.

Key Features

  • Integrated Dual Full-Bridge Driver: The L6221CD is capable of driving two DC motors or one stepper motor with its dual full-bridge design, providing versatility for a range of applications.
  • High Output Current: It can deliver up to 1.5A per channel, making it suitable for a variety of high-performance motor applications.
  • Low Saturation Voltage: The device features low saturation voltage to maximize efficiency and minimize power dissipation during operation.
  • Thermal Shutdown: It includes a thermal shutdown feature that protects the device from overheating, ensuring longevity and stable performance.
  • Cross-Conduction Protection: The L6221CD has built-in cross-conduction protection that prevents simultaneous high-side and low-side conduction, which could otherwise lead to short circuits and damage.

Applications

The versatility and robustness of the L6221CD make it an ideal choice for a wide array of applications, including:

  • Office Automation (printers, copiers, fax machines)
  • Factory Automation and Robotics
  • Consumer Electronics (camera autofocus, small appliances)
  • Automotive Applications

Technical Specifications

The L6221CD operates over a wide supply voltage range and is encapsulated in a compact package, making it suitable for space-constrained applications. Its technical specifications include:

  • Operating Supply Voltage: From 8V to 52V
  • Output Current: Up to 1.5A per channel
  • Package: SO20 (20-Lead Small Outline)
  • Protection Features: Thermal shutdown, cross-conduction protection

In summary, the L6221CD from STMicroelectronics is an efficient and reliable solution for driving motors in various electronic applications, offering both high performance and protection features that ensure stable operation under diverse conditions.

You May Also Be Interested in

Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess