EN
  • EN
  • DE

L6565D

Part No L6565D
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTCLR PWM SMPS CM UVLO 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 100
Category Integrated Circuits(ICs)
Family PMIC - AC DC Converters Offline Switchers
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 13.5V
Operating Supply Voltage 10.3 V ~ 18 V
Fault Protection Current Limiting
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 8-SO
Mounting Style SMD/SMT
Catalog AC DC Converters Offline Switchers
Win Source Part Number 093886-L6565D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian L6565D CAD Model

Description

The L6565D is a versatile controller IC from STMicroelectronics, specifically designed for high-efficiency switched-mode power supplies (SMPS) with the quasi-resonant ZVS (Zero Voltage Switching) topology. This advanced IC is well-suited for a variety of applications, including power adapters, consumer electronics, LCD monitors, and other low-power electrical devices that require energy-efficient power solutions.

Key Features

  • Quasi-Resonant Operation: The L6565D operates in a quasi-resonant mode, minimizing electromagnetic interference (EMI) and maximizing efficiency by switching at the valley of the resonant waveform.
  • Multi-Mode Operation: It seamlessly transitions between various operating modes, including burst mode for light-load conditions, ensuring optimal efficiency across the entire load range.
  • High-Voltage Startup: An integrated high-voltage startup circuit enables the IC to start up directly from the rectified mains, reducing the number of external components required.
  • Protection Features: Comprehensive protection features include overvoltage, overload, and overcurrent protection, as well as a built-in thermal shutdown, which enhances the safety and reliability of the power supply.

Benefits

The L6565D provides a cost-effective solution for power supply design, offering a reduction in both component count and system complexity. Its energy-saving features make it an ideal choice for applications where efficiency is paramount, helping to meet international energy-saving standards. The IC's flexibility in supporting a wide range of power levels and its ease of use make it a go-to choice for designers looking to create robust and efficient power supplies.

Applications

  • AC/DC adapters for laptops, tablets, and other portable devices
  • Power supplies for LCD monitors and TVs
  • Offline battery chargers
  • SMPS for home appliances and consumer electronics

Overall, the L6565D is a high-performance, feature-rich controller IC that delivers the efficiency, reliability, and flexibility needed for today's energy-conscious electronic products.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9219 $57.6570
65+ $1.5770 $102.5050
100+ $1.5277 $152.7700
140+ $1.4784 $206.9760
175+ $1.4291 $250.0925
235+ $1.2813 $301.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess