EN
  • EN
  • DE

AT80C51RD2-SLRUM

Part No AT80C51RD2-SLRUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 80C
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor 80C51
Core Size 8-Bit
Speed 40MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Type ROMless
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number AT80C51
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566035-AT80C51RD2-SLRUM
Ultra Librarian 3D Model Ultra Librarian AT80C51RD2-SLRUM CAD Model

Description

The AT80C51RD2-SLRUM is a high-performance microcontroller from Microchip Technology, designed to offer a versatile solution for embedded systems. This microcontroller is based on the industry-standard 80C51 architecture, which has been optimized to achieve low power consumption and high processing speed, making it ideal for a wide range of applications, including industrial control, consumer electronics, and automotive systems.

This microcontroller operates at a voltage range of 2.7V to 5.5V, allowing for flexibility in power-sensitive applications. The AT80C51RD2-SLRUM comes with a rich set of features including 64KB of flash memory, which provides ample space for complex program code and data storage. The flash memory is also in-system programmable, enabling easy firmware updates and code modifications without the need for additional programming hardware.

The device is equipped with 256 bytes of RAM, which can be used for variable storage and efficient data manipulation. Additionally, it offers a variety of peripherals such as two 16-bit timer/counters, a full-duplex serial communication controller, and multiple source 4-level interrupt structure. These integrated peripherals reduce the need for external components, thereby saving space and cost in system design.

One of the highlights of the AT80C51RD2-SLRUM is its power management capabilities. It features a range of power-saving modes including idle mode and power-down mode, which significantly reduce power consumption when the microcontroller is not in active use. This makes it an excellent choice for battery-operated devices where energy efficiency is crucial.

For connectivity, the microcontroller supports a wide range of external devices through its versatile I/O ports. Its robust design ensures reliable operation even in harsh environments, and its extended temperature range makes it suitable for outdoor and automotive applications.

In summary, the AT80C51RD2-SLRUM from Microchip Technology is a powerful and efficient microcontroller that combines the traditional 80C51 core with modern enhancements. Its rich feature set, low power consumption, and flexible voltage operation make it a top choice for designers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8903 $55.1224
16+ $6.4542 $103.2672
25+ $6.2361 $155.9025
35+ $5.8000 $203.0000
45+ $5.5820 $251.1900
56+ $5.3640 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,740 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess