Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 10 V to 16.6 V
Current - Peak Output (Source, Sink) 170mA, 270mA
Input Type RC Input Circuit
High Side Voltage - Max (Bootstrap) 600V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 102652-L6569D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6569D CAD Model

Description

Introducing the L6569D Advanced Double-Ended Controller by STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the L6569D, a sophisticated and versatile double-ended controller specifically designed for high-efficiency converters. This integrated circuit is a part of STMicroelectronics' esteemed power management range and is tailored to meet the needs of advanced electronic power systems.

Key Features

  • High-Voltage Capability: The L6569D is designed to operate at high voltages, making it suitable for a wide range of applications, including those requiring a robust power supply.
  • Extended Quiescent Current Range: With its low quiescent current, the L6569D ensures energy efficiency, making it ideal for applications that prioritize power conservation.
  • Double-Ended Control: The controller offers precise double-ended PWM control, which is critical for maintaining stability and performance in converters.
  • Adjustable Dead-Time: This feature allows for fine-tuning of the switching characteristics to optimize system performance and minimize power losses.

Applications

The L6569D is well-suited for a variety of applications, particularly in the field of power conversion. This includes:

  • Resonant converters
  • High-frequency DC/DC converters
  • Power supplies for telecommunication systems
  • Welding equipment

Technical Specifications

STMicroelectronics' L6569D boasts a range of technical features that ensure its reliability and efficiency:

  • High-voltage rail up to 600V
  • dV/dt immunity ± 50V/ns in full temperature range
  • Driver current capability: 250mA source, 500mA sink
  • Fixed frequency with jittering for lower EMI
  • Soft-start and shutdown control

Reliability and Safety

The L6569D integrates several protection features to ensure safe operation under a variety of conditions. These protections include:

  • Under-voltage lockout (UVLO) with hysteresis
  • Over-current protection (OCP)
  • Thermal shutdown (TSD)

With its robust design and comprehensive feature set, the L6569D from STMicroelectronics stands out as a high-performance solution for advanced power management tasks. Whether for industrial or commercial applications, the L6569D is engineered to deliver reliable and efficient power control.

You May Also Be Interested in

Infineon Technologies
HALF-BRIDGE DRIVER | IC HALF BRIDGE DRIVER 14-SOIC
Need more? Email Us
ECAD model for IRS21094SPBF
ON Semiconductor
IC LOW SIDE SWITCH 8SOIC / Gate Driver IC
Need more? Email Us
ECAD model for FAN3183BMX
Texas Instruments
IC GATE DRVR HALF-BRIDGE 14SOIC
Lowest to $0.9290
ECAD model for UCC27714D
Diodes Incorporated
IC GATE DRVR IGBT/MOSFET SOT23-6
Lowest to $0.9455
ECAD model for ZXGD3003E6TA
IXYS
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $1.6868
ECAD model for IXDF604SIATR
Diodes Incorporated
IC GATE DRVR IGBT/MOSFET SOT23-6
Need more? Email Us
ECAD model for ZXGD3004E6TA
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 24SSOP
Need more? Email Us
ECAD model for IR2114SSTRPBF
Maxim Integrated
Quad, High-Side MOSFET Drivers | IC DVR QUAD HISIDE MOSFET 18-DIP
Need more? Email Us
ECAD model for MAX620CPN
Microchip Technology
9A High-Speed MOSFET Drivers
Need more? Email Us
ECAD model for TC4422EMF

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.7277 $66.1878
34+ $3.8792 $131.8928
52+ $3.7580 $195.4160
72+ $3.6369 $261.8568
92+ $3.5155 $323.4260
124+ $3.1519 $390.8356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,700 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention