EN
  • EN
  • DE

L6712QTR

Part No L6712QTR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 36VFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 7.5 V to 15 V
Frequency - Switching 150kHz
Duty Cycle (Max) 80%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control, Phase Control, Power Good
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 36-VFQFPN (6x6)
Win Source Part Number 018308-L6712QTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6712QTR CAD Model

Description

Introducing the L6712QTR Power Management IC from STMicroelectronics

The L6712QTR is a highly sophisticated power management integrated circuit (PMIC) designed by STMicroelectronics, a leader in semiconductor solutions. This component is engineered to meet the rigorous demands of modern, high-performance computing systems and electronic devices. With its advanced features and robust design, the L6712QTR is the ideal solution for managing and optimizing power efficiency in a wide range of applications.

Key Features of the L6712QTR:

  • Multi-Phase Buck Converter: The L6712QTR incorporates a versatile multi-phase buck converter that ensures efficient voltage regulation for CPUs, GPUs, and other power-hungry components. This feature allows for excellent load distribution and improved thermal performance.
  • Programmable Output Voltage: Users can program the output voltage to meet the specific requirements of their application, allowing for precise control over the power supply to critical system components.
  • Integrated Drivers: The device includes integrated MOSFET drivers which provide high efficiency and reduce the need for external components, simplifying the design and saving board space.
  • Dynamic VID Management: With dynamic voltage identification (VID) management, the L6712QTR can adjust the power levels based on the system's performance needs, optimizing power consumption and enhancing system stability.
  • Overcurrent Protection: The built-in overcurrent protection safeguards the system against excessive currents that could potentially cause damage to the device or the system as a whole.
  • Thermal Management: The PMIC is equipped with thermal shutdown features that protect the device from overheating, ensuring reliable operation under varying conditions.

Applications:

The L6712QTR is designed for a diverse array of applications where efficient power management is crucial. It is particularly well-suited for use in desktop and laptop computers, servers, gaming consoles, and other high-performance electronics that require stable and efficient power delivery.

Quality and Reliability:

STMicroelectronics is committed to delivering high-quality products, and the L6712QTR is no exception. Manufactured with precision and rigorously tested, this PMIC stands out for its reliability and performance in demanding environments.

Whether you're designing a new system or upgrading an existing one, the L6712QTR from STMicroelectronics offers the power management capabilities you need to ensure efficient, stable, and reliable operation.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0602 $60.7224
28+ $4.1520 $116.2560
44+ $4.0223 $176.9812
60+ $3.8925 $233.5500
77+ $3.7628 $289.7356
103+ $3.3735 $347.4705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,820 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess