EN
  • EN
  • DE

L6727

Part No L6727
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 1
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Operating Supply Voltage 4.1 V ~ 13.2 V
Frequency - Switching 300kHz
Duty Cycle (Max) 80%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable Phase Control
Operating Temperature Range -20°C ~ 85°C (TA)
Package 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 8-SO
Win Source Part Number 070599-L6727
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6727 CAD Model

Description

Introducing the L6727: High-Efficiency Single-Phase PWM Controller

The L6727 from STMicroelectronics is a sophisticated, high-performance single-phase PWM controller designed for high-efficiency power conversion applications. This advanced controller integrates a plethora of features to ensure reliable and efficient power management for a wide range of systems, particularly suited for desktop and notebook computer CPUs, as well as DC-DC converters.

Key Features

  • Adaptive Voltage Positioning (AVP): The L6727 features AVP, which automatically adjusts the output voltage as a function of the load current, providing optimal transient response and helping to maintain system stability under varying load conditions.
  • High Accuracy: The controller boasts a precise 0.8V ±1% reference voltage, ensuring tight regulation of the output voltage for critical applications where voltage precision is paramount.
  • Enhanced Flexibility: With programmable switching frequency from 200kHz to 1MHz, designers can optimize the size of the external components, such as inductors and capacitors, to achieve a compact and cost-effective power supply design.
  • Robust Protection Features: The L6727 includes a comprehensive set of protection features, such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, safeguarding the system from potential damage due to abnormal operating conditions.

Efficient Operation and Easy Implementation

The L6727 is designed with efficiency in mind, featuring a low quiescent current and a high drive capability. It is compatible with a variety of MOSFETs, allowing for flexible design choices to meet specific application requirements. Additionally, its small package size and minimal external component count make it easy to integrate into existing designs, reducing time-to-market for new products.

Applications

Due to its versatility and high efficiency, the L6727 is ideal for a range of applications, including:

  • CPU core power supplies in desktop and notebook computers
  • Memory power supplies
  • Graphic cards
  • DC-DC converters for distributed power systems

With the L6727, STMicroelectronics continues to demonstrate its commitment to providing innovative power management solutions that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,916 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess