Introducing the L6730B Voltage Regulator by STMicroelectronics
The L6730B is a high-efficiency, monolithic synchronous step-down regulator that delivers outstanding performance for a wide range of applications. Manufactured by STMicroelectronics, a global leader in semiconductor solutions, the L6730B is designed to meet the rigorous power requirements of modern electronic devices.
Key Features
- Adjustable Output Voltage: The L6730B allows for an adjustable output voltage that can be set from 0.8V to the input voltage, ensuring versatility for various design needs.
- High Efficiency: With its synchronous rectification and low dropout operation, the L6730B achieves high efficiency, which is crucial for prolonging battery life in portable applications.
- Wide Input Voltage Range: The device operates over a wide input voltage range from 2.6V to 14V, accommodating a variety of power sources and systems.
- Load Protection: It features overcurrent and thermal protection, safeguarding your designs from potential damage due to excessive loads or overheating.
- Small Package: Available in a compact QFN-16 (3x3 mm) package, the L6730B is ideal for space-constrained applications.
Applications
The versatility of the L6730B makes it suitable for a broad array of applications, including:
- Portable and battery-powered devices
- Networking and telecom equipment
- Consumer electronics
- Embedded systems
Technical Specifications
The L6730B boasts an impressive set of technical specifications that ensure reliable and efficient performance:
- Output Voltage Accuracy: ±1.5%
- Switching Frequency: Up to 1 MHz
- Maximum Output Current: 3 A
- Quiescent Current: 2.5 mA (typical)
The L6730B from STMicroelectronics represents a blend of performance, flexibility, and reliability, making it an excellent choice for your next power regulation application. With its comprehensive feature set and robust protection mechanisms, this voltage regulator stands out as a high-quality component in STMicroelectronics' extensive product portfolio.