EN
  • EN
  • DE

LT1500CS

Part No LT1500CS
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Adaptive-Frequency Current Mode Switching Regulators | IC REG BST CUK FLYBK ADJ 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LT1500
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1205793-LT1500CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1500CS CAD Model

Description

The LT1500CS from Linear Technology stands out as a sophisticated and highly efficient battery charger designed for precision and adaptability. This advanced charging solution is engineered to cater to the rigorous demands of modern rechargeable batteries, ensuring that your devices are powered reliably and safely.

Key Features

  • Adaptive Charging: The LT1500CS automatically adjusts to the needs of various battery chemistries, including Li-Ion, NiMH, and Lead Acid, providing a versatile charging solution for a wide array of applications.
  • High Efficiency: With its state-of-the-art design, the charger maximizes energy conversion, reducing heat generation and ensuring optimal charging performance.
  • Precise Charge Control: The unit features accurate current and voltage regulation, which protects the battery from overcharging and extends its lifespan.
  • Multiple Charging Stages: It incorporates a multi-stage charging algorithm that includes pre-charge, constant current, and constant voltage phases, as well as a maintenance float charge to keep batteries at peak condition.
  • Thermal Protection: The LT1500CS is equipped with thermal feedback, which prevents overheating and ensures safe operation even under harsh conditions.
  • Compact Design: Its small footprint allows for easy integration into portable applications, making it an excellent choice for space-constrained environments.

Applications

The versatility of the LT1500CS makes it suitable for a wide range of applications, including:

  • Portable Consumer Electronics
  • Handheld Devices
  • Power Tools
  • Medical Equipment
  • Uninterruptible Power Supplies (UPS)

Technical Specifications

The LT1500CS boasts impressive technical specifications that ensure reliable and efficient battery charging:

  • Input Voltage Range: 4.5V to 28V
  • Charge Current: Up to 1.5A
  • Programmable Charge Voltage
  • Charge Current Monitor for Accurate Charge Termination
  • Automatic Recharge Feature

With the LT1500CS, Linear Technology demonstrates its commitment to innovation and quality, offering a battery charging solution that delivers performance, flexibility, and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess