EN
  • EN
  • DE

L6910TR-2LF

Part No L6910TR-2LF
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer STMicroelectronics
Win Source Part Number 292406-L6910TR-2LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6910TR-2LF CAD Model

Description

STMicroelectronics L6910TR-2LF Power Converter

The L6910TR-2LF from STMicroelectronics is a high-efficiency, step-down monolithic power switching regulator capable of delivering up to 1A of output current. This product is designed to meet the rigorous demands of modern electronic devices that require stable and efficient power conversion.

Key Features

  • High Efficiency: The L6910TR-2LF offers a high conversion efficiency, which is crucial for minimizing power loss and heat generation, thereby enhancing the overall performance and reliability of the application.
  • Adjustable Output Voltage: This regulator allows for an adjustable output voltage that can be set from 0.8V to the input voltage, providing versatility for various design requirements.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 2.9V to 18V, making it suitable for a variety of power sources, including batteries and AC adapters.
  • Low Dropout Operation: The L6910TR-2LF is optimized for low dropout operation, ensuring consistent performance even when the input voltage is close to the output voltage.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, thereby ensuring the longevity and safety of the device.
  • Frequency Synchronization: The device can synchronize its switching frequency with an external clock, reducing electromagnetic interference (EMI) and allowing for a more predictable system behavior.

Applications

The L6910TR-2LF is ideal for a wide range of applications, including but not limited to:

  • Portable and mobile devices
  • Networking and telecommunications equipment
  • Computer peripherals
  • Industrial and medical equipment

Product Packaging

This product is available in a VFQFPN 16 package, which is compact and suitable for space-constrained applications. The L6910TR-2LF is also available in tape and reel format, facilitating easy integration into automated manufacturing processes.

With its robust feature set and flexible design options, the L6910TR-2LF from STMicroelectronics stands out as a reliable and efficient solution for your power conversion needs.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess