EN
  • EN
  • DE

L6983C33QTR

Part No L6983C33QTR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 38 V 3A SYNCHRONOUS STEP-DOWN CO / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 16-WFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer STMicroelectronics
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 38V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 3A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number L6983
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-L6983C33QCT,497-L6983C33QTR,497-L6983C33QDKR
Standard Package 3,000
Win Source Part Number 1320686-L6983C33QTR
Ultra Librarian 3D Model Ultra Librarian L6983C33QTR CAD Model

Description

STMicroelectronics L6983C33QTR Power Management IC

The L6983C33QTR from STMicroelectronics is a highly efficient, compact, synchronous step-down DC/DC converter that is part of STMicroelectronics' extensive power management portfolio. This advanced power solution is designed to meet the stringent energy requirements of modern electronic applications, delivering a fixed output voltage of 3.3V with an input voltage range of 4V to 38V. Its versatility makes it suitable for a wide array of applications, from industrial systems to consumer electronics.

Key Features

  • Output Voltage: Fixed at 3.3V, catering to common logic levels used in digital circuits.
  • Input Voltage Range: 4V to 38V, allowing for flexibility in various power supply configurations.
  • Output Current: Up to 3A, providing sufficient power for a wide range of devices.
  • High Efficiency: Minimizes power loss during conversion, enhancing overall system performance and reliability.
  • Adjustable Switching Frequency: From 200 kHz to 2.2 MHz, which can be synchronized with an external clock to reduce electromagnetic interference (EMI).
  • Thermal Protection: Over-temperature protection ensures the device operates within safe temperature limits.
  • Current Protection: Over-current and short-circuit protection to safeguard the IC and the load from damage.
  • Soft-Start: Gradual increase in output voltage to prevent inrush current at startup.
  • Package: The device comes in a QFN-16 (3x3 mm) package which is ideal for space-constrained applications.

Applications

The L6983C33QTR is a highly adaptable component that can be utilized in various applications, including but not limited to:

  • 5V and 12V bus converters
  • Battery-powered equipment
  • Industrial power supplies
  • Microprocessor and FPGA power supplies
  • Consumer electronics

With its robust feature set and flexible capabilities, the L6983C33QTR is an ideal solution for designers looking to enhance power efficiency and reliability in their next project.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7773 $58.3233
51+ $2.2790 $116.2290
79+ $2.2077 $174.4083
109+ $2.1364 $232.8676
140+ $2.0653 $289.1420
188+ $1.8516 $348.1008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,700 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess