EN
  • EN
  • DE

L7805ACD2T

Part No L7805ACD2T
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description PRECISION 1A REGULATORS | IC REG LINEAR 5V 1.5A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 35V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 2V at 1A
Output Current 1.5A
Current - Quiescent (Iq) 6mA
PSRR 68dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Family Part Number L7805
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1194495-L7805ACD2T
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian L7805ACD2T CAD Model

Description

STMicroelectronics L7805ACD2T Voltage Regulator

The L7805ACD2T is a robust and reliable fixed-voltage integrated circuit regulator designed by STMicroelectronics, a leader in semiconductor solutions. This particular model is part of the L78 series, which is renowned for its high-quality linear voltage regulators. The L7805ACD2T is specifically engineered to deliver a constant 5V output, making it an ideal component for a wide range of electronic applications that require a stable power supply.

With an output current capability of up to 1.5A, this device can comfortably power small to medium-sized electronic circuits. The L7805ACD2T operates within an input voltage range of 10V to 35V, providing sufficient headroom for fluctuating input sources while maintaining a steady 5V output. This feature is particularly valuable in environments where input voltage stability cannot be guaranteed.

The L7805ACD2T comes in a TO-263 (D2PAK) surface-mount package, which is suitable for automated assembly processes and is designed to optimize board space. Its compact form factor is advantageous for designing sleek and space-efficient products without compromising on power regulation performance.

One of the key attributes of the L7805ACD2T is its thermal overload protection. This safety feature ensures that the device remains operational and reliable even under conditions that could potentially cause overheating. Additionally, the regulator includes short-circuit protection, which prevents damage to the device and the powered circuit in the event of a fault. The output is also equipped with a safe area protection, which further enhances the overall robustness of the regulator against abnormal operating conditions.

STMicroelectronics has also designed the L7805ACD2T with a low dropout voltage, which means it maintains regulation with a minimal difference between the input and output voltages. This characteristic is particularly useful for battery-powered applications where maximizing the efficiency of power usage is crucial.

In summary, the L7805ACD2T from STMicroelectronics is a high-performance, reliable, and safe voltage regulator suitable for a broad range of applications. Its protective features, coupled with a stable output and efficient design, make it a go-to choice for engineers and designers looking for a dependable power management solution.

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1808
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5344 $50.7680
200+ $0.5006 $100.1200
315+ $0.4837 $152.3655
445+ $0.4499 $200.2055
580+ $0.4330 $251.1400
725+ $0.4161 $301.6725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,081 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess