EN
  • EN
  • DE

L7824T

Part No L7824T
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-3
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Outputs 1
Output Current 1.5 A
Output Voltage 24 V
Polarity Positive
Quiescent Current 6 mA
RoHS Non-Compliant
Win Source Part Number 1000356-L7824T
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L7824T CAD Model

Description

Introducing the L7824T Voltage Regulator from STMicroelectronics

The L7824T is a robust, fixed-voltage integrated circuit regulator designed by STMicroelectronics, one of the industry's leading semiconductor manufacturers. This regulator is part of the L78 series, which is renowned for its high reliability and efficiency in providing stable outputs. The L7824T specifically delivers a fixed output voltage of 24V, making it an essential component for a wide range of electronic applications.

Key Features

  • Output Voltage: The L7824T provides a precise 24V output, which is essential for consistent performance in electronic circuits.
  • Output Current: Capable of delivering up to 1.5A of output current, this regulator can support a variety of loads with ease.
  • Thermal Overload Protection: With built-in thermal overload protection, the L7824T ensures safe operation by shutting down before overheating can cause damage.
  • Short Circuit Protection: The device also includes short circuit protection, which helps to safeguard the regulator and the connected components from potential damage due to short circuits.
  • Safe Area Protection: The regulator is equipped with safe area protection, enhancing its reliability under diverse operating conditions.
  • Package: The L7824T comes in a TO-220 package, which is widely used and easy to integrate into various circuit designs.

Applications

The L7824T voltage regulator is suitable for a multitude of electronic applications, including but not limited to:

  • Power supplies for electronic devices like radios, televisions, and computers
  • Industrial control systems
  • Battery chargers
  • Consumer electronics
  • Automotive electronics

Why Choose the L7824T?

Choosing the L7824T from STMicroelectronics means opting for a product that guarantees stability, reliability, and protection for your electronic circuits. Its ability to maintain a constant 24V output despite fluctuations in input voltage or load conditions makes it a go-to choice for designers seeking a straightforward, dependable power management solution. Additionally, the inclusion of multiple protection features ensures long-term performance and peace of mind.

Whether you're developing a new project or replacing a component in an existing system, the L7824T offers the performance and durability you need to ensure your electronics operate smoothly.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess