EN
  • EN
  • DE

L78L05

Part No L78L05
Manufacturer STMicroelectronics
Description POSITIVE VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1194534-L78L05
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian L78L05 CAD Model

Description

STMicroelectronics L78L05 Voltage Regulator

The L78L05 from STMicroelectronics is a highly reliable, fixed output voltage regulator designed specifically for low current applications. This regulator is part of the L78L series and offers a steady 5V output, which is essential for maintaining stable operations in electronic circuits. The device is particularly well-suited for use in low power consumption electronics due to its ability to provide a consistent voltage supply while keeping the power loss to a minimum.

Constructed with thermal overload protection, the L78L05 ensures safety and longevity by automatically shutting down if the temperature exceeds a certain threshold. Additionally, the regulator features short-circuit protection, which contributes to the overall durability of the component by preventing damage in the event of a fault condition. These protective features make the L78L05 a robust choice for a wide range of applications.

The L78L05 comes in a compact package, making it an ideal choice for space-constrained applications. It is capable of delivering up to 100mA of output current, which is sufficient for low power devices such as small microcontrollers, sensors, and other integrated circuits that require a 5V supply. Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, further enhancing its efficiency.

One of the key advantages of the L78L05 voltage regulator is its ease of use. It requires only two external capacitors to stabilize the output voltage, simplifying the design and reducing the overall component count in the circuit. This makes it a popular choice among hobbyists and professionals alike for building reliable and uncomplicated power supply circuits.

In summary, the STMicroelectronics L78L05 voltage regulator is a cost-effective, efficient, and reliable solution for providing a fixed 5V supply in low power electronic applications. Its protective features and minimal external component requirements make it an excellent choice for a variety of projects where space and power efficiency are critical.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
800+ $0.0725 $58.0000
1,945+ $0.0595 $115.7275
3,010+ $0.0577 $173.6770
4,145+ $0.0558 $231.2910
5,355+ $0.0540 $289.1700
7,160+ $0.0484 $346.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 800 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess