EN
  • EN
  • DE

MCP6S91-E/SN

Part No MCP6S91-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 18MHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type Programmable Gain
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 22 V/μs
-3db Bandwidth 18MHz
Current - Input Bias 1pA
Voltage - Input Offset 400μV
Operating Supply Current 1mA
Channel Output Current 25mA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1075358-MCP6S91-E/SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6S91-E/SN CAD Model

Description

Microchip Technology's MCP6S91-E/SN Programmable Gain Amplifier

The MCP6S91-E/SN from Microchip Technology is a versatile, programmable gain amplifier (PGA) that offers a single channel with eight available gain settings. This device is designed to operate with a single supply voltage ranging from 2.5V to 5.5V, making it suitable for a wide array of low power and battery-operated applications. Its precision design ensures that analog signals are amplified with high fidelity, providing designers with a reliable component for precision analog signal processing.

One of the standout features of the MCP6S91-E/SN is its SPI interface, which allows for easy gain selection and integration into digital systems. The gain can be configured to 1, 2, 4, 5, 8, 10, 16, or 32 V/V, giving engineers the flexibility to optimize the signal amplitude for subsequent ADC stages or other analog processing components. This feature makes the MCP6S91-E/SN an ideal choice for applications where variable gain is required, such as in sensor interfacing, audio processing, and industrial control systems.

The MCP6S91-E/SN comes in a compact 8-pin SOIC package, minimizing the footprint on the PCB and making it a great choice for space-constrained designs. It boasts a bandwidth of 500 kHz, which allows it to handle a broad range of signal frequencies without significant distortion or loss of signal integrity. Furthermore, the device has a low THD (Total Harmonic Distortion) and provides excellent linearity across the full range of gain settings.

Engineers can also appreciate the extended temperature range of the MCP6S91-E/SN, which operates from -40°C to +125°C, ensuring reliable performance in harsh environmental conditions. This temperature range, along with its robust design, makes it an optimal choice for automotive and industrial applications where temperature extremes are common.

In summary, the MCP6S91-E/SN from Microchip Technology is a highly adaptable PGA that combines ease of use with high performance. Its programmability, small package size, and wide operating voltage and temperature ranges make it a go-to choice for a multitude of applications requiring precise gain control and signal conditioning.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4015 $63.0675
105+ $1.1501 $120.7605
160+ $1.1140 $178.2400
215+ $1.0781 $231.7915
280+ $1.0422 $291.8160
375+ $0.9344 $350.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess