EN
  • EN
  • DE

L78L12ABD-TR

Part No L78L12ABD-TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 12V 0.1A 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 12V
Output Current 100mA
Operating Supply Current 6mA to 6.5mA
PSRR 42dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 12V
Voltage - Dropout (Typical) 1.7V @ 40mA
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 018380-L78L12ABD-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name L78L12
Introduction Date July 22, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian L78L12ABD-TR CAD Model

Description

STMicroelectronics L78L12ABD-TR Voltage Regulator

The L78L12ABD-TR from STMicroelectronics is a fixed-output voltage regulator that is designed to offer a stable 12V output voltage. This device is a part of the L78L series, which are positive voltage regulators known for their ease of use and robust performance in a wide variety of applications. The L78L12ABD-TR comes in a compact DPAK (TO-252) surface-mount package, which is ideal for space-constrained applications.

Key Features:

  • Output Voltage: Provides a fixed output of 12V, which is suitable for a variety of electronic circuits that require a stable voltage supply.
  • Output Current: Capable of delivering up to 100mA of output current, making it suitable for low-power applications.
  • Thermal Overload Protection: Ensures the device is protected against operation above its temperature limits, enhancing its reliability and longevity.
  • Short Circuit Protection: Integrated short circuit protection prevents damage to the regulator and the connected load in the event of a fault.
  • Low Dropout Voltage: The regulator is designed with a low dropout voltage, which allows it to maintain a stable output even when the input voltage is close to the output voltage.
  • Wide Input Voltage Range: Can operate with an input voltage range that ensures flexibility for various input sources.

Applications:

The L78L12ABD-TR voltage regulator is versatile and can be used in a wide array of electronic applications. Its typical applications include:

  • Battery-powered devices
  • Consumer electronics
  • Low-power microcontrollers and digital circuits
  • Power supplies for electronic equipment

Quality and Reliability:

STMicroelectronics is known for its commitment to quality, and the L78L12ABD-TR is no exception. It is designed to meet the stringent requirements of the electronics industry, ensuring both performance and reliability. The device is RoHS compliant and is designed with the consideration of environmental standards.

Overall, the L78L12ABD-TR from STMicroelectronics is an excellent choice for designers looking for a reliable and efficient voltage regulator for their 12V applications. Its robust feature set ensures that it can meet the needs of a diverse range of electronic circuits.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1047 $50.2560
1,165+ $0.0859 $100.0735
1,805+ $0.0832 $150.1760
2,485+ $0.0806 $200.2910
3,210+ $0.0779 $250.0590
4,300+ $0.0698 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess