EN
  • EN
  • DE

L78M08ABDT

Part No L78M08ABDT
Manufacturer STMicroelectronics
Description PRECISION 500mA REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1194580-L78M08ABDT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L78M08ABDT CAD Model

Description

STMicroelectronics L78M08ABDT Voltage Regulator

The L78M08ABDT from STMicroelectronics is a robust linear voltage regulator designed to offer a fixed positive output voltage of 8V with a current delivery capability of up to 500mA. This regulator is part of the L78M series, which is known for its high reliability and ease of use in a wide range of electronic applications.

The device is housed in a TO-252 (DPAK) package, which is suitable for surface-mounted applications and offers a compact footprint for space-sensitive designs. The L78M08ABDT is characterized by its low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, making it ideal for battery-powered devices where maximizing battery life is crucial.

Key Features:

  • Output Voltage: Fixed 8V output suitable for a variety of applications.
  • Output Current: Capable of supplying up to 500mA, which is adequate for small to medium power needs.
  • Low Dropout: Offers efficient performance with a lower voltage difference between the input and output.
  • Package: Available in TO-252 (DPAK) package, ideal for automated assembly and space-saving designs.
  • Protection Features: Includes thermal overload protection and short-circuit protection, enhancing the longevity and reliability of the device.
  • Temperature Range: Operates within a junction temperature range of -40°C to 125°C, making it suitable for industrial applications.

The L78M08ABDT also features internal current limiting, which helps to protect the device and the load in the event of a fault condition. The thermal shutdown capability ensures that the device will turn off to prevent damage if it becomes excessively hot.

Typical applications for the L78M08ABDT voltage regulator include consumer electronics, computer peripherals, and other microprocessor-based systems that require a stable 8V power supply. Its robust design and comprehensive protection features make it a reliable choice for designers looking to incorporate a dependable power solution into their circuits.

Overall, the L78M08ABDT from STMicroelectronics is a versatile and reliable component that ensures stable operation for a wide array of electronic devices, contributing to their efficient and long-lasting performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2165 $50.8775
495+ $0.2026 $100.2870
770+ $0.1956 $150.6120
1,105+ $0.1816 $200.6680
1,435+ $0.1746 $250.5510
1,790+ $0.1677 $300.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,500 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess