EN
  • EN
  • DE

L78M10CDT-TR

Part No L78M10CDT-TR
Manufacturer STMicroelectronics
Description POSITIVE VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1194588-L78M10CDT-TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L78M10CDT-TR CAD Model

Description

STMicroelectronics L78M10CDT-TR Voltage Regulator

The L78M10CDT-TR from STMicroelectronics is a robust fixed voltage regulator designed to offer a stable 10V output. This component is part of the L78M series, which is well-regarded for its reliability and efficiency in a wide array of electronic applications. The L78M10CDT-TR is particularly suitable for use in consumer, industrial, and automotive applications that require a regulated power supply.

Key Features

  • Output Voltage: Precisely regulated 10V output, ideal for consistent power delivery.
  • Output Current: Capable of delivering up to 500mA, making it suitable for a range of moderate power requirements.
  • Thermal Overload Protection: Ensures the device remains safe from damage due to excessive heat by shutting down the output if the internal temperature crosses a threshold.
  • Short Circuit Protection: Provides robust protection against short circuits, enhancing the longevity and reliability of both the regulator and the overall system.
  • Output Transition SOA Protection: Safeguards the device from output transition Safe Operating Area (SOA) violations.
  • Package: Available in a TO-252 (DPAK) surface-mount package, which is suitable for compact circuit designs and automated assembly processes.

Applications

The L78M10CDT-TR voltage regulator can be implemented in a variety of applications, including:

  • Consumer Electronics: Power supply for audio/video devices, home appliances, and personal gadgets.
  • Industrial Equipment: Reliable voltage regulation for automation systems, instrumentation, and control devices.
  • Automotive Applications: Suitable for non-critical automotive circuits requiring a steady 10V supply.
  • Telecommunication Systems: Provides stable voltage for communication infrastructure and networking equipment.

Quality and Reliability

STMicroelectronics is known for its commitment to high-quality products, and the L78M10CDT-TR is no exception. It is designed to meet rigorous standards, ensuring dependable performance even under challenging conditions. With its advanced protection features and stable output, the L78M10CDT-TR is a solid choice for designers seeking a reliable voltage regulation solution.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess