STMicroelectronics L78M12ABDT Voltage Regulator
The L78M12ABDT is a robust fixed voltage regulator from STMicroelectronics, designed to offer a stable 12V output voltage. This product is part of STMicroelectronics' L78M series and is widely recognized for its reliability and efficiency in a variety of electronic applications. The L78M12ABDT is specifically tailored for applications that require a steady 12V supply, making it an ideal choice for powering sensitive electronic circuits.
Key Features
- Output Voltage: Provides a precise 12V output with a tolerance of ±4% over line, load, and temperature variations.
- Output Current: Capable of delivering up to 500mA of output current, suitable for a range of moderate power applications.
- Thermal Overload Protection: Integrated thermal shutdown mechanism protects the device from damage due to overheating.
- Short Circuit Protection: The built-in short circuit protection ensures device safety and longevity by preventing excessive current flows that can cause damage.
- Output Transistor Safe Operating Area Protection: Ensures the regulator operates within its safe operating area under all load conditions.
- Package: Available in a TO-252 (DPAK) surface-mount package, allowing for efficient space utilization in PCB design.
Applications
The L78M12ABDT voltage regulator is versatile and can be used in a variety of electronic devices and systems. Common applications include:
- Consumer electronics
- Computer systems
- Power supplies
- Automotive electronics
- Telecommunication systems
With its robust design and comprehensive protection features, the L78M12ABDT from STMicroelectronics is a reliable component for maintaining a stable voltage supply in your electronic projects. Whether you're developing consumer gadgets, automotive electronics, or sophisticated telecommunication systems, this voltage regulator ensures your circuits operate smoothly and efficiently.