The L7952CV from STMicroelectronics is a robust and reliable voltage regulator designed to offer a fixed output voltage of 5.2V with a precision of 4% across a wide range of operating conditions. This regulator is part of STMicroelectronics' L79 series, which is known for its high performance in linear voltage regulation for various electronic applications.
Key Features
- Output Voltage: 5.2V fixed output with ±4% tolerance.
- Output Current: Capable of delivering up to 1.5A of load current.
- Thermal Overload Protection: Ensures the device remains safe even under excessive temperature conditions.
- Short Circuit Protection: Provides robust protection against short-circuit conditions, enhancing the longevity and reliability of the regulator and the overall system.
- SOA (Safe Operating Area) Protection: Limits the operating current to safe levels, preventing damage to the regulator during extreme conditions.
- Low Dropout Voltage: The L7952CV has a low dropout voltage, making it suitable for applications with a minimal difference between the input and output voltage.
Applications
The L7952CV voltage regulator is suitable for a broad spectrum of applications, including but not limited to:
- Power supplies for consumer electronics
- Computer systems and peripherals
- Automotive electronics
- Industrial control systems
Package and Quality
This voltage regulator is available in a TO-220 package, which is known for its ease of integration into a wide variety of circuit boards. The TO-220 package also provides adequate heat dissipation for the regulator, ensuring stable operation over its entire temperature range. STMicroelectronics is committed to high standards of quality and reliability, making the L7952CV a dependable choice for your voltage regulation needs.