EN
  • EN
  • DE

L7985ATR

Part No L7985ATR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 8HSOP / Voltage feed-forward
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Maximum Input Voltage 38V
Voltage - Output (Min/Fixed) 0.6V
Maximum Output Voltage 38V
Current - Output 2A
Frequency - Switching 250kHz ~ 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-HSOP
Part Number Series L7985
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808054-L7985ATR
Ultra Librarian 3D Model Ultra Librarian L7985ATR CAD Model

Description

STMicroelectronics L7985ATR Switching Regulator

The L7985ATR from STMicroelectronics is a high-efficiency, 2A step-down switching regulator that is designed to provide a compact and reliable power supply solution for a wide range of applications. With its advanced features and robust design, the L7985ATR is an ideal choice for designers looking to enhance their power management systems.

Key Features

  • Adjustable Output Voltage: The device offers an output voltage range that is adjustable from 0.8 V to VIN, catering to a variety of design requirements.
  • High Efficiency: Thanks to its peak efficiency of up to 95%, the L7985ATR ensures minimal heat generation and energy loss, making it suitable for energy-sensitive applications.
  • Wide Input Voltage Range: With an input voltage range of 4.5 V to 38 V, the regulator supports a broad spectrum of power sources, from standard 5V to higher voltage rails.
  • Current Mode Operation: The current mode architecture provides fast transient response and eases loop stabilization, offering reliable performance under dynamic load conditions.
  • Protection Features: The L7985ATR is equipped with thermal shutdown, overcurrent protection, and short-circuit protection, enhancing the safety and durability of your designs.
  • Frequency Synchronization: It allows synchronization with an external clock, which is useful in reducing electromagnetic interference (EMI) in noise-sensitive applications.

Applications

The versatility of the L7985ATR makes it suitable for a diverse set of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Control Systems
  • Telecommunications
  • Automotive Applications
  • Power Management for Field-Programmable Gate Arrays (FPGAs)

Package and Availability

The L7985ATR is offered in a VFQFPN 16 package with a compact footprint, making it an excellent choice for space-constrained applications. Its robustness and high-performance characteristics are matched by the quality and reliability that STMicroelectronics is known for, ensuring that your products perform consistently and effectively.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0875 $50.8750
24+ $4.1744 $100.1856
38+ $4.0439 $153.6682
52+ $3.9135 $203.5020
67+ $3.7830 $253.4610
89+ $3.3917 $301.8613
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess