The L79L06ACZ from STMicroelectronics is a fixed-output, negative voltage regulator that is designed to provide a -6V output voltage. This regulator is part of the L79 series and is capable of delivering up to 100 mA of output current. The device is packaged in a TO-92 form factor, which is widely used for through-hole mounting in various electronic circuits.
Key Features
- Output Voltage: Fixed at -6V, which is suitable for a range of electronic applications requiring a stable negative voltage reference.
- Output Current: Capable of supplying up to 100 mA, making it ideal for low power consumption devices.
- Thermal Overload Protection: Ensures the device remains safe even under conditions where the output current exceeds the maximum specified limit.
- Short Circuit Protection: Offers protection against short circuits, which can prevent damage to the regulator and the connected circuitry.
- TO-92 Package: The compact TO-92 package allows for efficient use of PCB space and is well-suited for through-hole mounting.
Applications
The L79L06ACZ is versatile and can be used in a variety of applications where a reliable negative voltage source is required. Typical applications include:
- Battery-powered devices
- Power supplies
- Instrumentation
- Operational amplifier systems
- Automotive applications
Quality and Reliability
STMicroelectronics is known for its commitment to quality and reliability, and the L79L06ACZ is no exception. This voltage regulator is designed to meet the stringent requirements of industrial and consumer electronic products. With its built-in protection features and robust package, this component ensures a long operational life and stable performance in a wide range of environmental conditions.
Whether you are designing a new power supply or looking to replace an existing regulator in a repair project, the L79L06ACZ is a reliable choice that combines performance, durability, and ease of integration.