EN
  • EN
  • DE

L79L12ABD13TR

Part No L79L12ABD13TR
Manufacturer STMicroelectronics
Description Negative voltage regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1194636-L79L12ABD13TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian L79L12ABD13TR CAD Model

Description

STMicroelectronics L79L12ABD13TR Voltage Regulator

The L79L12ABD13TR is a fixed-output voltage regulator designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This regulator is part of the L79 series, which is known for providing low-power consumption and a stable voltage supply. It is specifically engineered to deliver a constant -12V output, making it an ideal choice for a wide range of applications that require a negative voltage rail.

This voltage regulator comes in a compact DPAK (TO-252) surface-mount package, which is suitable for automated assembly processes and helps in saving board space. The L79L12ABD13TR is capable of providing up to 100 mA of output current, which is sufficient for low-power applications such as biasing circuits in analog devices, operational amplifier power supplies, and various other electronic gadgets.

The device features thermal overload protection, which ensures that it remains safe even under conditions where the temperature exceeds safe operating limits. In addition, it includes short-circuit protection, which guards against damage due to output short circuits. These protection features enhance the reliability and longevity of both the regulator and the application it is used in.

With a wide operating temperature range, the L79L12ABD13TR maintains its performance across diverse environmental conditions. This makes it suitable for use in industrial, commercial, and even some harsh environments. Its ability to provide a stable voltage despite fluctuations in input voltage or load conditions is due to its excellent line and load regulation characteristics.

For design engineers, the L79L12ABD13TR is supported with comprehensive technical documentation, including datasheets and application notes. This documentation provides valuable information for integrating the regulator into various electronic systems, ensuring a smooth design-in process.

In summary, the L79L12ABD13TR from STMicroelectronics is a reliable and efficient solution for negative voltage regulation needs. Its robust protection features, compact size, and stable performance make it an excellent choice for designers looking to incorporate a -12V power supply into their electronic projects.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess