EN
  • EN
  • DE

L9779WD-SPI

Part No L9779WD-SPI
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description MULTIFUNCTION IC FOR ENGINE MANA / Engine Management PMIC 64-HiQUAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr STMicroelectronics
Package Tray
Product Status Discontinued
Applications Engine Management
Current - Supply 550µA
Voltage - Supply 4.9V ~ 5.1V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 64-BQFP Exposed Pad
Supplier Device Package 64-HiQUAD
Base Product Number L9779
Standard Package 84 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 612012-L9779WD-SPI
Ultra Librarian 3D Model Ultra Librarian L9779WD-SPI CAD Model

Description

STMicroelectronics L9779WD-SPI - Automotive Engine Management IC

The L9779WD-SPI is a sophisticated engine management integrated circuit (IC) from STMicroelectronics, designed specifically for automotive applications. This powerful IC is part of ST's commitment to providing advanced electronic components that enhance the performance and efficiency of automotive engine systems.

At the heart of the L9779WD-SPI is a robust set of features tailored for the control and monitoring of automotive engines. It includes a high-performance microcontroller unit (MCU) that interfaces seamlessly with a Serial Peripheral Interface (SPI), enabling rapid communication and data exchange with other vehicle systems. This integration facilitates precise control over engine parameters, ensuring optimal performance and fuel economy.

The device is equipped with a range of analog and digital inputs and outputs, including drivers for injectors and ignition coils, which allow for direct management of the engine's combustion process. The L9779WD-SPI also features several diagnostic functions that help detect and report any irregularities in engine performance, contributing to the reliability and longevity of the vehicle.

Moreover, the L9779WD-SPI supports various sensing mechanisms, such as temperature sensors, pressure sensors, and knock sensors. These inputs enable the IC to make real-time adjustments to the engine's operation, adapting to different driving conditions and maintaining efficiency. The built-in voltage regulators ensure stable operation even under fluctuating power supply conditions, which is critical in the automotive environment.

With its advanced technology, the L9779WD-SPI provides manufacturers with a flexible and powerful solution for engine management systems. The IC's durability and wide operating temperature range make it suitable for use in a variety of vehicles, from passenger cars to commercial trucks. By leveraging the L9779WD-SPI, automotive engineers can achieve a new level of precision in engine control, resulting in cleaner emissions, improved fuel efficiency, and enhanced vehicle performance.

Overall, the STMicroelectronics L9779WD-SPI represents a significant advancement in engine management technology, offering a combination of performance, integration, and diagnostic capabilities that are essential for modern automotive applications.

You May Also Be Interested in

Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0485 $60.1940
9+ $14.0783 $126.7047
13+ $13.5932 $176.7116
19+ $12.6218 $239.8142
24+ $12.1367 $291.2808
30+ $11.6505 $349.5150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess