EN
  • EN
  • DE

L9788

Part No L9788
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description MULTIFUNCTION IC FOR AUTOMOTIVE / Automotive PMIC 100-LQFP-EP (14x14)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Applications Automotive
Current - Supply -
Voltage - Supply -
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 100-LQFP Exposed Pad
Supplier Device Package 100-LQFP-EP (14x14)
Base Product Number L9788
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356538-L9788
Ultra Librarian 3D Model Ultra Librarian L9788 CAD Model

Description

The L9788 is an advanced system-on-chip solution designed by STMicroelectronics, a leader in the semiconductor industry. This sophisticated product is engineered to meet the demanding requirements of automotive engine management systems, providing an integrated approach to controlling a wide range of engine functions.

Key Features

  • High Integration: The L9788 incorporates numerous features into a single chip, including a microcontroller, analog-to-digital converters, and communication interfaces, reducing the need for external components and simplifying design.
  • Robust Microcontroller: At the heart of the L9788 is a powerful microcontroller that offers exceptional processing capabilities, ensuring fast and reliable engine management.
  • Advanced Communication: With built-in CAN (Controller Area Network) and LIN (Local Interconnect Network) interfaces, the L9788 provides seamless communication with other components within the vehicle's network.
  • Multiple Input/Output Channels: The device features a variety of input/output channels, enabling it to handle a multitude of sensor inputs and actuator outputs, essential for comprehensive engine control.
  • Enhanced Diagnostics: Equipped with advanced diagnostic functions, the L9788 aids in early detection of potential issues, contributing to increased reliability and safety.

Applications

The L9788 is primarily designed for automotive applications, particularly in the realm of engine control units (ECUs). Its versatility and high level of integration make it an ideal choice for:

  • Fuel injection systems
  • Ignition control systems
  • Exhaust emission control
  • Various other engine management tasks

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The L9788 is built to withstand the harsh conditions of the automotive environment, ensuring long-term reliability and performance. Whether for a compact car, a truck, or a high-performance vehicle, the L9788 provides a scalable solution that can be adapted to a wide range of engine types and configurations.

You May Also Be Interested in

Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess