EN
  • EN
  • DE

L9904TR-LF

Part No L9904TR-LF
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068579-L9904TR-LF
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L9904TR-LF CAD Model

Description

The L9904TR-LF from STMicroelectronics is a state-of-the-art automotive-grade device designed to cater to the increasing demands of modern vehicle powertrain systems. This product is specifically engineered to provide a highly integrated solution for the management of various automotive applications, including direct injection systems, valve control, and other powertrain-related functions.

Key Features

  • High Integration: The L9904TR-LF integrates multiple features into a single chip, reducing the need for external components and simplifying design and assembly processes for automotive manufacturers.
  • Robust Performance: Built to withstand the harsh conditions of automotive environments, the device operates reliably over a wide temperature range and is resistant to the voltage fluctuations typically found in vehicle electrical systems.
  • Flexibility: It offers a range of programmable functions and configurations, allowing for customization to meet the specific needs of various vehicle models and powertrain configurations.
  • Efficiency: The L9904TR-LF is designed for energy efficiency, which is critical in reducing the overall power consumption of the vehicle and extending the life of its powertrain system.

Applications

The versatility of the L9904TR-LF makes it suitable for a wide array of automotive applications:

  • Direct injection system control
  • Variable valve timing and lift electronic control
  • Advanced powertrain management

Technical Specifications

The L9904TR-LF boasts an impressive set of technical specifications:

  • Automotive-grade design and reliability
  • Wide operating temperature range suitable for engine compartment applications
  • Highly integrated circuitry to minimize external component count
  • Energy-efficient operation to support eco-friendly vehicle designs

In conclusion, the L9904TR-LF from STMicroelectronics represents a leap forward in automotive powertrain technology, offering manufacturers a compact, robust, and flexible solution that can be adapted to a wide range of vehicle models. Its high level of integration and efficiency makes it an essential component for the next generation of eco-friendly and high-performing vehicles.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7688 $75.0752
8+ $15.4008 $123.2064
12+ $14.9191 $179.0292
16+ $14.4375 $231.0000
21+ $13.9570 $293.0970
28+ $12.5133 $350.3724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 441 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess