EN
  • EN
  • DE

L9911I

Part No L9911I
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description Car alternator multifunction smart voltage regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Applications Power Supply, Automotive Applications
Voltage - Input 7 V ~ 18 V
Number of Outputs 1
Operating Temperature Range -40°C ~ 150°C
Mounting Style Through Hole
Package Multiwatt-8 (Straight Leads)
Manufacturer Package 8-Multiwatt
Win Source Part Number 1194713-L9911I
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name L9911
Introduction Date May 26, 2004
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian L9911I CAD Model

Description

Introducing the L9911I Automotive Engine Management System from STMicroelectronics

The L9911I is a cutting-edge solution designed by STMicroelectronics, tailored specifically for modern automotive engine management systems. This innovative product is part of STMicroelectronics' extensive portfolio of automotive-grade integrated circuits, which are built to meet the rigorous standards of the automotive industry.

At the core of the L9911I is its robustness and reliability, making it an ideal choice for handling the sophisticated control tasks required in today’s high-performance engine management systems. The device is engineered to withstand the harsh conditions of the automotive environment, ensuring consistent performance over a wide temperature range and providing protection against the electrical disturbances commonly found in automotive applications.

The L9911I boasts an array of features designed to optimize engine performance while maintaining low emissions and fuel efficiency. It integrates multiple functions including advanced diagnostics, communication interfaces, and control features. This level of integration not only simplifies the overall design of the engine management system but also helps reduce system cost and complexity.

One of the key benefits of the L9911I is its flexibility. It can be programmed to meet the specific needs of various engine types and configurations. This flexibility extends to the software domain, where the L9911I is compatible with advanced algorithms for engine control and diagnostics. Its ability to interface with other components in the system, such as sensors and actuators, makes it a versatile choice for a wide range of automotive applications.

STMicroelectronics has also placed a strong emphasis on the ease of use and development with the L9911I. Developers can take advantage of comprehensive support in the form of development tools, reference designs, and technical documentation, all aimed at streamlining the product development process.

In conclusion, the L9911I from STMicroelectronics represents a state-of-the-art solution for automotive engine management systems, offering reliability, integration, and flexibility. It is a testament to STMicroelectronics' commitment to innovation and excellence in the automotive electronics space.

You May Also Be Interested in

Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess